L-com, Inc. L-com 19" Rackmount PDU 12 Outlets 15A Basic Surge 6ft Cord RP00023

Description
L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge and power spike protected. This keeps your crucial equipment protected if there are any power issues. Designed for maximum performance and ease of use, the power strip is only 5 inches deep. This allows easy access to plugging and unplugging your equipment. A 6 foot cord allows this to comfortably reach most outlets. Made from powder-coated steel, it is a durable and long lasting rackmount power solution. Features Universal design to fit in most 19" inch racks 1U (1.75") Rack Height 12 Nema 5-15R outlets (2 in front, 10 in back) 115 Volt/ 15 Amp circuit Protects against power surges and spikes Application Data Centers MDF/IDF Power distribution Surge protection
Description
L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge and power spike protected. This keeps your crucial equipment protected if there are any power issues. Designed for maximum performance and ease of use, the power strip is only 5 inches deep. This allows easy access to plugging and unplugging your equipment. A 6 foot cord allows this to comfortably reach most outlets. Made from powder-coated steel, it is a durable and long lasting rackmount power solution. Features Universal design to fit in most 19" inch racks 1U (1.75") Rack Height 12 Nema 5-15R outlets (2 in front, 10 in back) 115 Volt/ 15 Amp circuit Protects against power surges and spikes Application Data Centers MDF/IDF Power distribution Surge protection
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com 19" Rackmount PDU (part number RP00023) features 12 outlets, including 2 front-facing and 10 rear outlets, all rated for 15A. It is designed to fit standard 19" racks with a height of 1U (1.75"). The unit includes a 6-foot power cord and is equipped with surge protection to safeguard connected equipment from power spikes. The PDU is constructed from durable powder-coated steel, ensuring longevity in demanding environments. This product is suitable for applications in data centers, MDF/IDF setups, and general power distribution needs.

Datasheet Summary
Powered by GS/AI

The L-com 19" Rackmount PDU (part number RP00023) features 12 outlets, including 2 front-facing and 10 rear outlets, all rated for 15A. It is designed to fit standard 19" racks with a height of 1U (1.75"). The unit includes a 6-foot power cord and is equipped with surge protection to safeguard connected equipment from power spikes. The PDU is constructed from durable powder-coated steel, ensuring longevity in demanding environments. This product is suitable for applications in data centers, MDF/IDF setups, and general power distribution needs.

Suppliers

Company
Product
Description
Supplier Links
L-com 19
North Andover, MA, United States
L-com 19" Rackmount PDU 12 Outlets 15A Basic Surge 6ft Cord
RP00023
L-com 19" Rackmount PDU 12 Outlets 15A Basic Surge 6ft Cord RP00023
L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge and power spike protected. This keeps your crucial equipment protected if there are any power issues. Designed for maximum performance and ease of use, the power strip is only 5 inches deep. This allows easy access to plugging and unplugging your equipment. A 6 foot cord allows this to comfortably reach most outlets. Made from powder-coated steel, it is a durable and long lasting rackmount power solution. Features Universal design to fit in most 19" inch racks 1U (1.75") Rack Height 12 Nema 5-15R outlets (2 in front, 10 in back) 115 Volt/ 15 Amp circuit Protects against power surges and spikes Application Data Centers MDF/IDF Power distribution Surge protection

L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge and power spike protected. This keeps your crucial equipment protected if there are any power issues.
Designed for maximum performance and ease of use, the power strip is only 5 inches deep. This allows easy access to plugging and unplugging your equipment. A 6 foot cord allows this to comfortably reach most outlets. Made from powder-coated steel, it is a durable and long lasting rackmount power solution.

Features

  • Universal design to fit in most 19" inch racks 1U (1.75") Rack Height
  • 12 Nema 5-15R outlets (2 in front, 10 in back)
  • 115 Volt/ 15 Amp circuit
  • Protects against power surges and spikes

Application

  • Data Centers
  • MDF/IDF
  • Power distribution
  • Surge protection
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number RP00023
Product Name L-com 19" Rackmount PDU 12 Outlets 15A Basic Surge 6ft Cord
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details