L-com, Inc. Power Supply Cord 3 Prong 12" PSCORD3

Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. The PSCORD3 is a N5/15P-C13 UL/CSA Power Supply Cord 1ft in length All items in stock ship same day. Features 1 ft (304.8mm) Length 3 Prong Application PC computing
Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. The PSCORD3 is a N5/15P-C13 UL/CSA Power Supply Cord 1ft in length All items in stock ship same day. Features 1 ft (304.8mm) Length 3 Prong Application PC computing

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cord 3 Prong 12
North Andover, MA, United States
Power Supply Cord 3 Prong 12"
PSCORD3
Power Supply Cord 3 Prong 12" PSCORD3
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. The PSCORD3 is a N5/15P-C13 UL/CSA Power Supply Cord 1ft in length All items in stock ship same day. Features 1 ft (304.8mm) Length 3 Prong Application PC computing

L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. The PSCORD3 is a N5/15P-C13 UL/CSA Power Supply Cord 1ft in length All items in stock ship same day.

Features

  • 1 ft (304.8mm) Length
  • 3 Prong

Application

  • PC computing
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PSCORD3
Product Name Power Supply Cord 3 Prong 12"
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details