Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8841-16MVLI KSZ8841-16MVLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 085592-KSZ8841-16MVL I Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x14) Purpose: MAC Controller Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 085592-KSZ8841-16MVL I Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x14) Purpose: MAC Controller Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8841-16MVLI - 085592-KSZ8841-16MVLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8841-16MVLI
085592-KSZ8841-16MVLI
Interface - Interface - Controllers - KSZ8841-16MVLI 085592-KSZ8841-16MVLI
Manufacturer: Microchip Technology Win Source Part Number: 085592-KSZ8841-16MVL I Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x14) Purpose: MAC Controller Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 085592-KSZ8841-16MVLI
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x14)
Purpose: MAC Controller
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 085592-KSZ8841-16MVLI
Product Name Interface - Interface - Controllers - KSZ8841-16MVLI
Package Type 128-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details