Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Transceiver with Power Saving Features ksz8091

Description
The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip termination resistors for the differential pairs, integrating a low-noise regulator to supply the 1.2V core and by offering a flexible 1.8/2.5/3.3V digital I/O interface. The KSZ8091MNX and KSZ8091MLX offer the Media Independent Interface (MII), while the the KSZ8091RNx offer the Reduced Media Independent Interface (RMII) for direct connection with MII/RMII-compliant Ethernet MAC processors and switches. Wake-on-LAN (WOL) provides a mechanism for the KSZ8091 to wake up a system that is in standby power mode. The KSZ8091 provides diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ8091 I/Os and the board. Microchip's LinkMD® TDR-based cable diagnostics identify faulty copper cabling. The KSZ8091RNA and KSZ8091RND are available in a 24-pin (4mm x 4mm) QFN package. The KSZ8091MNX and KSZ8091RNB are available in a 32-pin, lead-free QFN packages. The KSZ8091MLX is available in a 48-pin (7mm x 7mm) LQFP package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver Wake-on-LAN (WOL) support with either magic packet, link status change, or robust custom-packet detection Power-down and power-saving modes MII interface support (KSZ8091MNX, KSZ8091MLX) RMII v1.2 interface support with a 50MHz reference clock output to MAC and an option to input a 50MHz reference clock (KSZ8091RNB) Back-to-back mode support for a 100Mbps copper repeater MDC/MDIO management interface for PHY register configuration Programmable interrupt output LED outputs for link and activity status indication, plus speed indication for KSZ8091RNB On-chip termination resistors for the differential pairs Baseline wander correction HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option Auto-negotiation to automatically select the highest link-up speed (10/100Mbps) and duplex (half/full) LinkMD® TDR-based cable diagnostics to identify faulty copper cabling Parametric NAND Tree support for fault detection between chip I/Os and the board Loopback modes for diagnostics Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V Built-in 1.2V regulator for core Available in 24-pin (4mm x 4mm) QFN, 32-pin (5mm x 5mm) QFN and 48-pin (7mm x 7mm) LQFP packages
Description
The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip termination resistors for the differential pairs, integrating a low-noise regulator to supply the 1.2V core and by offering a flexible 1.8/2.5/3.3V digital I/O interface. The KSZ8091MNX and KSZ8091MLX offer the Media Independent Interface (MII), while the the KSZ8091RNx offer the Reduced Media Independent Interface (RMII) for direct connection with MII/RMII-compliant Ethernet MAC processors and switches. Wake-on-LAN (WOL) provides a mechanism for the KSZ8091 to wake up a system that is in standby power mode. The KSZ8091 provides diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ8091 I/Os and the board. Microchip's LinkMD® TDR-based cable diagnostics identify faulty copper cabling. The KSZ8091RNA and KSZ8091RND are available in a 24-pin (4mm x 4mm) QFN package. The KSZ8091MNX and KSZ8091RNB are available in a 32-pin, lead-free QFN packages. The KSZ8091MLX is available in a 48-pin (7mm x 7mm) LQFP package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver Wake-on-LAN (WOL) support with either magic packet, link status change, or robust custom-packet detection Power-down and power-saving modes MII interface support (KSZ8091MNX, KSZ8091MLX) RMII v1.2 interface support with a 50MHz reference clock output to MAC and an option to input a 50MHz reference clock (KSZ8091RNB) Back-to-back mode support for a 100Mbps copper repeater MDC/MDIO management interface for PHY register configuration Programmable interrupt output LED outputs for link and activity status indication, plus speed indication for KSZ8091RNB On-chip termination resistors for the differential pairs Baseline wander correction HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option Auto-negotiation to automatically select the highest link-up speed (10/100Mbps) and duplex (half/full) LinkMD® TDR-based cable diagnostics to identify faulty copper cabling Parametric NAND Tree support for fault detection between chip I/Os and the board Loopback modes for diagnostics Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V Built-in 1.2V regulator for core Available in 24-pin (4mm x 4mm) QFN, 32-pin (5mm x 5mm) QFN and 48-pin (7mm x 7mm) LQFP packages
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ8091 is a single-chip Ethernet transceiver that supports both 10BASE-T and 100BASE-TX standards, compliant with IEEE 802.3. It features MII interface support for the KSZ8091MNX variant and RMII v1.2 interface support for the KSZ8091RNB variant, which includes a 50 MHz reference clock output option. The transceiver is designed for applications requiring energy efficiency, offering Energy Efficient Ethernet (EEE) support with low-power idle modes and transmit amplitude reduction options. Key functionalities include auto-negotiation for optimal link speed and duplex settings, Wake-on-LAN (WOL) capabilities, and built-in diagnostics such as LinkMD® for cable fault detection. The device operates from a single 3.3V power supply and includes on-chip termination resistors, a built-in 1.2V regulator, and programmable interrupt outputs. It is available in a compact 32-pin QFN package, making it suitable for space-constrained designs in applications like game consoles, IP phones, and printers.

Datasheet Summary
Powered by GS/AI

The KSZ8091 is a single-chip Ethernet transceiver that supports both 10BASE-T and 100BASE-TX standards, compliant with IEEE 802.3. It features MII interface support for the KSZ8091MNX variant and RMII v1.2 interface support for the KSZ8091RNB variant, which includes a 50 MHz reference clock output option. The transceiver is designed for applications requiring energy efficiency, offering Energy Efficient Ethernet (EEE) support with low-power idle modes and transmit amplitude reduction options. Key functionalities include auto-negotiation for optimal link speed and duplex settings, Wake-on-LAN (WOL) capabilities, and built-in diagnostics such as LinkMD® for cable fault detection. The device operates from a single 3.3V power supply and includes on-chip termination resistors, a built-in 1.2V regulator, and programmable interrupt outputs. It is available in a compact 32-pin QFN package, making it suitable for space-constrained designs in applications like game consoles, IP phones, and printers.

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Transceiver with Power Saving Features - ksz8091 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Transceiver with Power Saving Features
ksz8091
10/100 Base-T/TX Ethernet Transceiver with Power Saving Features ksz8091
The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip termination resistors for the differential pairs, integrating a low-noise regulator to supply the 1.2V core and by offering a flexible 1.8/2.5/3.3V digital I/O interface. The KSZ8091MNX and KSZ8091MLX offer the Media Independent Interface (MII), while the the KSZ8091RNx offer the Reduced Media Independent Interface (RMII) for direct connection with MII/RMII-compliant Ethernet MAC processors and switches. Wake-on-LAN (WOL) provides a mechanism for the KSZ8091 to wake up a system that is in standby power mode. The KSZ8091 provides diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ8091 I/Os and the board. Microchip's LinkMD® TDR-based cable diagnostics identify faulty copper cabling. The KSZ8091RNA and KSZ8091RND are available in a 24-pin (4mm x 4mm) QFN package. The KSZ8091MNX and KSZ8091RNB are available in a 32-pin, lead-free QFN packages. The KSZ8091MLX is available in a 48-pin (7mm x 7mm) LQFP package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver Wake-on-LAN (WOL) support with either magic packet, link status change, or robust custom-packet detection Power-down and power-saving modes MII interface support (KSZ8091MNX, KSZ8091MLX) RMII v1.2 interface support with a 50MHz reference clock output to MAC and an option to input a 50MHz reference clock (KSZ8091RNB) Back-to-back mode support for a 100Mbps copper repeater MDC/MDIO management interface for PHY register configuration Programmable interrupt output LED outputs for link and activity status indication, plus speed indication for KSZ8091RNB On-chip termination resistors for the differential pairs Baseline wander correction HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option Auto-negotiation to automatically select the highest link-up speed (10/100Mbps) and duplex (half/full) LinkMD® TDR-based cable diagnostics to identify faulty copper cabling Parametric NAND Tree support for fault detection between chip I/Os and the board Loopback modes for diagnostics Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V Built-in 1.2V regulator for core Available in 24-pin (4mm x 4mm) QFN, 32-pin (5mm x 5mm) QFN and 48-pin (7mm x 7mm) LQFP packages

The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip termination resistors for the differential pairs, integrating a low-noise regulator to supply the 1.2V core and by offering a flexible 1.8/2.5/3.3V digital I/O interface.
The KSZ8091MNX and KSZ8091MLX offer the Media Independent Interface (MII), while the the KSZ8091RNx offer the Reduced Media Independent Interface (RMII) for direct connection with MII/RMII-compliant Ethernet MAC processors and switches.

Wake-on-LAN (WOL) provides a mechanism for the KSZ8091 to wake up a system that is in standby power mode. The KSZ8091 provides diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ8091 I/Os and the board. Microchip's LinkMD® TDR-based cable diagnostics identify faulty copper cabling.

The KSZ8091RNA and KSZ8091RND are available in a 24-pin (4mm x 4mm) QFN package. The KSZ8091MNX and KSZ8091RNB are available in a 32-pin, lead-free QFN packages. The KSZ8091MLX is available in a 48-pin (7mm x 7mm) LQFP package.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

      • Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver
      • Wake-on-LAN (WOL) support with either magic packet, link status change, or robust custom-packet detection
      • Power-down and power-saving modes
      • MII interface support (KSZ8091MNX, KSZ8091MLX)
      • RMII v1.2 interface support with a 50MHz reference clock output to MAC and an option to input a 50MHz reference clock (KSZ8091RNB)
      • Back-to-back mode support for a 100Mbps copper repeater
      • MDC/MDIO management interface for PHY register configuration
      • Programmable interrupt output
      • LED outputs for link and activity status indication, plus speed indication for KSZ8091RNB
      • On-chip termination resistors for the differential pairs
      • Baseline wander correction
      • HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option
      • Auto-negotiation to automatically select the highest link-up speed (10/100Mbps) and duplex (half/full)
      • LinkMD® TDR-based cable diagnostics to identify faulty copper cabling
      • Parametric NAND Tree support for fault detection between chip I/Os and the board
      • Loopback modes for diagnostics
      • Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V
      • Built-in 1.2V regulator for core
      • Available in 24-pin (4mm x 4mm) QFN, 32-pin (5mm x 5mm) QFN and 48-pin (7mm x 7mm) LQFP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number ksz8091
Product Name 10/100 Base-T/TX Ethernet Transceiver with Power Saving Features
Package Type Surface Mount; ['VQFN', 'LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details