Microchip Technology, Inc. 10/100 Base-T/TX Physical Layer Transceiver LAN83C185

Description
The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder, scrambler/descramble r, transmitter with wave-shaping and output driver, twisted-pair receiver with on-chip adaptive equalizer and baseline wander (BLW) correction, clock and data recovery, and Media Independent Interface (MII). The LAN83C185 is fully compliant with IEEE 802.3/802.3u standards and supports both 802.3u-compliant and vendor-specific register functions. It contains a full-duplex 10BASE-T/100BASE-TX transceiver and supports 10 Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100 Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A Additional Features Note: The LAN83C185 is not recommended for new designs. The LAN8710A/LAN8720A are the suggested replacement devices for this product. Features Single Chip Ethernet PHY Fully Compliant with IEEE 802.3/802.3u Standards 10BASE-T and 100BASE-TX Support Supports Auto-Negotiation and Parallel Detection Automatic Polarity Correction Integrated DSP with Adaptive Equalizer Baseline Wander (BLW) Correction Media Independent Interface (MII) 802.3u Compliant Register Functions Vendor Specific Register Functions Comprehensive Power Management Features General Power-down Mode Energy Detect Power-down Mode Low profile 64-pin TQFP RoHS compliant package Single +3.3V Supply with 5V Tolerant I/O 0.18 Micron Technology Low Power Consumption Operating Temperature 0° C to 70° C Internal +1.8V Regulator Applications LAN on Motherboard 10/100 PCMCIA/CardBus Applications Embedded Telecom Applications Video Record/Playback Systems Cable Modems and Set-Top Boxes Digital Televisions Wireless Access Points
Datasheet
Description
The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder, scrambler/descramble r, transmitter with wave-shaping and output driver, twisted-pair receiver with on-chip adaptive equalizer and baseline wander (BLW) correction, clock and data recovery, and Media Independent Interface (MII). The LAN83C185 is fully compliant with IEEE 802.3/802.3u standards and supports both 802.3u-compliant and vendor-specific register functions. It contains a full-duplex 10BASE-T/100BASE-TX transceiver and supports 10 Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100 Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A Additional Features Note: The LAN83C185 is not recommended for new designs. The LAN8710A/LAN8720A are the suggested replacement devices for this product. Features Single Chip Ethernet PHY Fully Compliant with IEEE 802.3/802.3u Standards 10BASE-T and 100BASE-TX Support Supports Auto-Negotiation and Parallel Detection Automatic Polarity Correction Integrated DSP with Adaptive Equalizer Baseline Wander (BLW) Correction Media Independent Interface (MII) 802.3u Compliant Register Functions Vendor Specific Register Functions Comprehensive Power Management Features General Power-down Mode Energy Detect Power-down Mode Low profile 64-pin TQFP RoHS compliant package Single +3.3V Supply with 5V Tolerant I/O 0.18 Micron Technology Low Power Consumption Operating Temperature 0° C to 70° C Internal +1.8V Regulator Applications LAN on Motherboard 10/100 PCMCIA/CardBus Applications Embedded Telecom Applications Video Record/Playback Systems Cable Modems and Set-Top Boxes Digital Televisions Wireless Access Points
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Physical Layer Transceiver - LAN83C185 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Physical Layer Transceiver
LAN83C185
10/100 Base-T/TX Physical Layer Transceiver LAN83C185
The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder, scrambler/descramble r, transmitter with wave-shaping and output driver, twisted-pair receiver with on-chip adaptive equalizer and baseline wander (BLW) correction, clock and data recovery, and Media Independent Interface (MII). The LAN83C185 is fully compliant with IEEE 802.3/802.3u standards and supports both 802.3u-compliant and vendor-specific register functions. It contains a full-duplex 10BASE-T/100BASE-TX transceiver and supports 10 Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100 Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A Additional Features Note: The LAN83C185 is not recommended for new designs. The LAN8710A/LAN8720A are the suggested replacement devices for this product. Features Single Chip Ethernet PHY Fully Compliant with IEEE 802.3/802.3u Standards 10BASE-T and 100BASE-TX Support Supports Auto-Negotiation and Parallel Detection Automatic Polarity Correction Integrated DSP with Adaptive Equalizer Baseline Wander (BLW) Correction Media Independent Interface (MII) 802.3u Compliant Register Functions Vendor Specific Register Functions Comprehensive Power Management Features General Power-down Mode Energy Detect Power-down Mode Low profile 64-pin TQFP RoHS compliant package Single +3.3V Supply with 5V Tolerant I/O 0.18 Micron Technology Low Power Consumption Operating Temperature 0° C to 70° C Internal +1.8V Regulator Applications LAN on Motherboard 10/100 PCMCIA/CardBus Applications Embedded Telecom Applications Video Record/Playback Systems Cable Modems and Set-Top Boxes Digital Televisions Wireless Access Points

The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply.

The LAN83C185 consists of an encoder/decoder, scrambler/descrambler, transmitter with wave-shaping and output driver, twisted-pair receiver with on-chip adaptive equalizer and baseline wander (BLW) correction, clock and data recovery, and Media Independent Interface (MII).

The LAN83C185 is fully compliant with IEEE 802.3/802.3u standards and supports both 802.3u-compliant and vendor-specific register functions. It contains a full-duplex 10BASE-T/100BASE-TX transceiver and supports 10 Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100 Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A

Additional Features

    Note: The LAN83C185 is not recommended for new designs. The LAN8710A/LAN8720A are the suggested replacement devices for this product. Features
    • Single Chip Ethernet PHY
    • Fully Compliant with IEEE 802.3/802.3u Standards
    • 10BASE-T and 100BASE-TX Support
    • Supports Auto-Negotiation and Parallel Detection
    • Automatic Polarity Correction
    • Integrated DSP with Adaptive Equalizer
    • Baseline Wander (BLW) Correction
    • Media Independent Interface (MII)
    • 802.3u Compliant Register Functions
    • Vendor Specific Register Functions
    • Comprehensive Power Management Features
    • General Power-down Mode
    • Energy Detect Power-down Mode
    • Low profile 64-pin TQFP RoHS compliant package
    • Single +3.3V Supply with 5V Tolerant I/O
    • 0.18 Micron Technology
    • Low Power Consumption
    • Operating Temperature 0° C to 70° C
    • Internal +1.8V Regulator
    Applications
    • LAN on Motherboard
    • 10/100 PCMCIA/CardBus Applications
    • Embedded Telecom Applications
    • Video Record/Playback Systems
    • Cable Modems and Set-Top Boxes
    • Digital Televisions
    • Wireless Access Points
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number LAN83C185
Product Name 10/100 Base-T/TX Physical Layer Transceiver
Package Type Surface Mount; ['LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details