Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8721BT

Description
Manufacturer: Microchip Technology Win Source Part Number: 291037-KSZ8721BT Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 291037-KSZ8721BT Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 291037-KSZ8721BT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
291037-KSZ8721BT
Integrated Circuits(ICs) 291037-KSZ8721BT
Manufacturer: Microchip Technology Win Source Part Number: 291037-KSZ8721BT Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 291037-KSZ8721BT
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - KSZ8721BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8721BT
Drivers, Receivers, Transceivers KSZ8721BT
1/1 Transceiver Full MII, RMII 48-TQFP (7x7)

1/1 Transceiver Full MII, RMII 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 291037-KSZ8721BT KSZ8721BT
Product Name Integrated Circuits(ICs) Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details