Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Transceiver with RMII Interface LAN8720A

Description
Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40% lower power consumption than existing Microchip transceivers. The LAN8720A/LAN8720Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs. The LAN8720A/LAN8720Ai connect via an RMII interface. These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Integrated 1.2V linear regulator Incorporates flexPWR® technology Industry leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact package options: LAN8720A: 4x4mm 24-pin QFN and VQFN package (RMII only) Target Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial *NOTE: The package suffix '-ABC' indicates a Sawn QFN package. This is the recommended package
Request a Quote Datasheet
Description
Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40% lower power consumption than existing Microchip transceivers. The LAN8720A/LAN8720Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs. The LAN8720A/LAN8720Ai connect via an RMII interface. These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Integrated 1.2V linear regulator Incorporates flexPWR® technology Industry leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact package options: LAN8720A: 4x4mm 24-pin QFN and VQFN package (RMII only) Target Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial *NOTE: The package suffix '-ABC' indicates a Sawn QFN package. This is the recommended package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Transceiver with RMII Interface - LAN8720A - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Transceiver with RMII Interface
LAN8720A
10/100 Base-T/TX Ethernet Transceiver with RMII Interface LAN8720A
Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40% lower power consumption than existing Microchip transceivers. The LAN8720A/LAN8720Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs. The LAN8720A/LAN8720Ai connect via an RMII interface. These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Integrated 1.2V linear regulator Incorporates flexPWR® technology Industry leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact package options: LAN8720A: 4x4mm 24-pin QFN and VQFN package (RMII only) Target Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial *NOTE: The package suffix '-ABC' indicates a Sawn QFN package. This is the recommended package

Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40% lower power consumption than existing Microchip transceivers. The LAN8720A/LAN8720Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs.

The LAN8720A/LAN8720Ai connect via an RMII interface. These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options.

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
  • Integrated 1.2V linear regulator
  • Incorporates flexPWR® technology
    • Industry leading power consumption
      • Up to 40% reduction from existing Microchip solutions
    • Flexible I/O voltage range from 3.6V to 1.6V
    • Extremely low energy detect standby mode
  • Low-Cost 25MHz crystal for MII/RMII
  • Industrial and extended commercial temperature range options available
  • Compact package options:
    • LAN8720A: 4x4mm 24-pin QFN and VQFN package (RMII only)

Target Applications

  • High-definition TV (HDTVs)
  • Set-top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • Personal Video Recorders (PVRs)
  • Network Printers and Servers
  • Gaming Consoles
  • Telecommunications
  • POS Terminals
  • Industrial

*NOTE: The package suffix '-ABC' indicates a Sawn QFN package. This is the recommended package

Supplier's Site Datasheet
Electronic Surplus - LAN8720A - 1195019-LAN8720A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LAN8720A
1195019-LAN8720A
Electronic Surplus - LAN8720A 1195019-LAN8720A
Manufacturer: SMSC Corporation Win Source Part Number: 1195019-LAN8720A Manufacturer Homepage: www.smsc.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Industrial, Communications & Networking, Hobby & Education

Manufacturer: SMSC Corporation
Win Source Part Number: 1195019-LAN8720A
Manufacturer Homepage: www.smsc.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Communications & Networking, Hobby & Education

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number LAN8720A 1195019-LAN8720A
Product Name 10/100 Base-T/TX Ethernet Transceiver with RMII Interface Electronic Surplus - LAN8720A
Package Type Surface Mount; ['QFN', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details