Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics LAN8742

Description
Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features deterministic loop back delay, assuring real-time system performance as well as cable diagnostics which reduce network installation costs. All devices are available in both commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges. The LAN874xA family is well-suited for set-top box, PVR/DVR, industrial and test/measurement instrumentation applications. Additionally, these devices support auto-negotiation, auto-polarity correction, HP Auto-MDIX† and are compliant with IEEE 802.3 and 802.3u standards. Microchip also offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-Chip Ethernet PHY Comprehensive flexPWR® technology Flexible power management architecture LVCMOS variable I/O voltage range +1.6V to +3.6V Integrated 1.2V regulator with disable feature Energy Efficient Ethernet (IEEE 802.3az) Cable diagnostics Deterministic latency Uses a low-cost 25MHz crystal for RMII mode to drive 50MHz output Wake-On-LAN HP Auto-MDIX support Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges 32-pin, 5x5mm and 24-pin, 4x4mm SQFN, RoHS-compliant packages Target Applications Set-top Boxes DVRs/PVRs Digital TVs/iPTVs Printers IP and Video Phones Industrial Embedded/Telecom Test/Measurement Instrumentation Wireless Access Points Power over Ethernet (PoE)
Datasheet
Description
Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features deterministic loop back delay, assuring real-time system performance as well as cable diagnostics which reduce network installation costs. All devices are available in both commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges. The LAN874xA family is well-suited for set-top box, PVR/DVR, industrial and test/measurement instrumentation applications. Additionally, these devices support auto-negotiation, auto-polarity correction, HP Auto-MDIX† and are compliant with IEEE 802.3 and 802.3u standards. Microchip also offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-Chip Ethernet PHY Comprehensive flexPWR® technology Flexible power management architecture LVCMOS variable I/O voltage range +1.6V to +3.6V Integrated 1.2V regulator with disable feature Energy Efficient Ethernet (IEEE 802.3az) Cable diagnostics Deterministic latency Uses a low-cost 25MHz crystal for RMII mode to drive 50MHz output Wake-On-LAN HP Auto-MDIX support Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges 32-pin, 5x5mm and 24-pin, 4x4mm SQFN, RoHS-compliant packages Target Applications Set-top Boxes DVRs/PVRs Digital TVs/iPTVs Printers IP and Video Phones Industrial Embedded/Telecom Test/Measurement Instrumentation Wireless Access Points Power over Ethernet (PoE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics - LAN8742 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics
LAN8742
10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics LAN8742
Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features deterministic loop back delay, assuring real-time system performance as well as cable diagnostics which reduce network installation costs. All devices are available in both commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges. The LAN874xA family is well-suited for set-top box, PVR/DVR, industrial and test/measurement instrumentation applications. Additionally, these devices support auto-negotiation, auto-polarity correction, HP Auto-MDIX† and are compliant with IEEE 802.3 and 802.3u standards. Microchip also offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-Chip Ethernet PHY Comprehensive flexPWR® technology Flexible power management architecture LVCMOS variable I/O voltage range +1.6V to +3.6V Integrated 1.2V regulator with disable feature Energy Efficient Ethernet (IEEE 802.3az) Cable diagnostics Deterministic latency Uses a low-cost 25MHz crystal for RMII mode to drive 50MHz output Wake-On-LAN HP Auto-MDIX support Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges 32-pin, 5x5mm and 24-pin, 4x4mm SQFN, RoHS-compliant packages Target Applications Set-top Boxes DVRs/PVRs Digital TVs/iPTVs Printers IP and Video Phones Industrial Embedded/Telecom Test/Measurement Instrumentation Wireless Access Points Power over Ethernet (PoE)

Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features deterministic loop back delay, assuring real-time system performance as well as cable diagnostics which reduce network installation costs. All devices are available in both commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges. The LAN874xA family is well-suited for set-top box, PVR/DVR, industrial and test/measurement instrumentation applications. Additionally, these devices support auto-negotiation, auto-polarity correction, HP Auto-MDIX† and are compliant with IEEE 802.3 and 802.3u standards. Microchip also offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.*

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
    • Single-Chip Ethernet PHY
    • Comprehensive flexPWR® technology
      • Flexible power management architecture
      • LVCMOS variable I/O voltage range +1.6V to +3.6V
      • Integrated 1.2V regulator with disable feature
    • Energy Efficient Ethernet (IEEE 802.3az)
    • Cable diagnostics
    • Deterministic latency
    • Uses a low-cost 25MHz crystal for RMII mode to drive 50MHz output
    • Wake-On-LAN
    • HP Auto-MDIX support
    • Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges
    • 32-pin, 5x5mm and 24-pin, 4x4mm SQFN, RoHS-compliant packages
    Target Applications
    • Set-top Boxes
    • DVRs/PVRs
    • Digital TVs/iPTVs
    • Printers
    • IP and Video Phones
    • Industrial
    • Embedded/Telecom
    • Test/Measurement Instrumentation
    • Wireless Access Points
    • Power over Ethernet (PoE)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number LAN8742
Product Name 10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics
Package Type Surface Mount; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details