Microchip Technology, Inc. Drivers, Receivers, Transceivers KS8001S-TR

Description
1/1 Transceiver Full IEEE 802.3 48-SSOP
Description
1/1 Transceiver Full IEEE 802.3 48-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The KS8001S-TR is a single-chip physical layer transceiver designed for 10/100BASE-TX and 100BASE-FX applications. It operates at a voltage of 1.8V with a power consumption of 250 mW, making it suitable for low-power applications. The device supports robust operation over standard cables, with a range exceeding 130 meters. This transceiver is compliant with the IEEE 802.3u standard and features auto-negotiation capabilities for 10/100 Mbps speeds and full/half-duplex modes. It supports various interfaces including Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII). The LinkMD® feature allows for cable length determination and fault diagnosis with an accuracy of ±2 meters. Additional features include HP MDI/MDI-X auto crossover, programmable LED outputs for link status and activity, and built-in analog front-end filtering for both 100BASE-TX and 10BASE-T. The device is available in 48-pin LQFP and 48-pin SSOP packages, and it includes a power-down mode for energy efficiency.

Datasheet Summary
Powered by GS/AI

The KS8001S-TR is a single-chip physical layer transceiver designed for 10/100BASE-TX and 100BASE-FX applications. It operates at a voltage of 1.8V with a power consumption of 250 mW, making it suitable for low-power applications. The device supports robust operation over standard cables, with a range exceeding 130 meters. This transceiver is compliant with the IEEE 802.3u standard and features auto-negotiation capabilities for 10/100 Mbps speeds and full/half-duplex modes. It supports various interfaces including Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII). The LinkMD® feature allows for cable length determination and fault diagnosis with an accuracy of ±2 meters. Additional features include HP MDI/MDI-X auto crossover, programmable LED outputs for link status and activity, and built-in analog front-end filtering for both 100BASE-TX and 10BASE-T. The device is available in 48-pin LQFP and 48-pin SSOP packages, and it includes a power-down mode for energy efficiency.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - KS8001S-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KS8001S-TR
Drivers, Receivers, Transceivers KS8001S-TR
1/1 Transceiver Full IEEE 802.3 48-SSOP

1/1 Transceiver Full IEEE 802.3 48-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number KS8001S-TR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details