Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Transceiver LAN8187

Description
The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing an integrated 3.3V to 1.8V linear regulator. An option is available to disable the linear regulator to optimize system designs that have a 1.8V power plane available. The LAN8187/LAN8187i consists of an encoder/decoder, scrambler/descramble r, wave-shaping transmitter, output driver, twisted-pair receiver with adaptive equalizer and baseline wander (BLW) correction, and clock and data recovery functions. The LAN8187/LAN8187i can be configured to support either the Media Independent Interface (MII) or the Reduced Media Independent Interface (RMII). The LAN8187/LAN8187i is compliant with IEEE 802.3-2005 standards (MII Pins tolerant to 3.6V) and supports both IEEE 802.3-2005 compliant and vendor-specific register functions. It contains a full-duplex 10-BASE-T/100BASE-TX transceiver and supports 10-Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100-Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A Additional Features Note: The LAN8187/LAN8187i are not recommended for new designs. The LAN8710A/LAN8720A/LA N8740A/LAN8742A are the suggested replacement devices for these products. Features Single-Chip Ethernet Physical Layer Transceiver (PHY) ESD Protection levels of ±8kV HBM without external protection devices ESD protection levels of IEC61000-4-2, ±8kV contact mode, and ±15kV for air discharge mode per independent test facility Comprehensive flexPWR® Technology Flexible Power Management Architecture LVCMOS Variable I/O voltage range: +1.6V to +3.6V Integrated 3.3V to 1.8V regulator for optional single supply operation Regulator can be disabled if 1.8V system supply is available Performs HP Auto-MDIX in accordance with IEEE 802.3ab specification Automatic Polarity Correction Latch-Up Performance Exceeds 150mA per EIA/JESD 78, Class II Energy Detect power-down mode Low Current consumption power-down mode Low operating current consumption: 39mA typical in 10BASE-T and 79mA typical in 100BASE-TX mode Supports Auto-negotiation and Parallel Detection Supports the Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) Compliant with IEEE 802.3-2005 standards MII Pins tolerant to 3.6V IEEE 802.3-2005 compliant register functions Integrated DSP with Adaptive Equalizer Baseline Wander (BLW) Correction Vendor Specific register functions Low profile 64-pin TQFP RoHS compliant package (10 x 10 x 1.4mm) 4 LED status indicators Commercial Operating Temperature 0° C to 70° C Industrial Operating Temperature -40° C to 85° C version available (LAN8187i) Applications Set-Top Boxes Network Printers and Servers LAN on Motherboard 10/100 PCMCIA/CardBus Applications Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders Personal Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media Adaptors/Servers POS Terminals Gaming Consoles Security Systems Access Control
Datasheet
Description
The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing an integrated 3.3V to 1.8V linear regulator. An option is available to disable the linear regulator to optimize system designs that have a 1.8V power plane available. The LAN8187/LAN8187i consists of an encoder/decoder, scrambler/descramble r, wave-shaping transmitter, output driver, twisted-pair receiver with adaptive equalizer and baseline wander (BLW) correction, and clock and data recovery functions. The LAN8187/LAN8187i can be configured to support either the Media Independent Interface (MII) or the Reduced Media Independent Interface (RMII). The LAN8187/LAN8187i is compliant with IEEE 802.3-2005 standards (MII Pins tolerant to 3.6V) and supports both IEEE 802.3-2005 compliant and vendor-specific register functions. It contains a full-duplex 10-BASE-T/100BASE-TX transceiver and supports 10-Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100-Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A Additional Features Note: The LAN8187/LAN8187i are not recommended for new designs. The LAN8710A/LAN8720A/LA N8740A/LAN8742A are the suggested replacement devices for these products. Features Single-Chip Ethernet Physical Layer Transceiver (PHY) ESD Protection levels of ±8kV HBM without external protection devices ESD protection levels of IEC61000-4-2, ±8kV contact mode, and ±15kV for air discharge mode per independent test facility Comprehensive flexPWR® Technology Flexible Power Management Architecture LVCMOS Variable I/O voltage range: +1.6V to +3.6V Integrated 3.3V to 1.8V regulator for optional single supply operation Regulator can be disabled if 1.8V system supply is available Performs HP Auto-MDIX in accordance with IEEE 802.3ab specification Automatic Polarity Correction Latch-Up Performance Exceeds 150mA per EIA/JESD 78, Class II Energy Detect power-down mode Low Current consumption power-down mode Low operating current consumption: 39mA typical in 10BASE-T and 79mA typical in 100BASE-TX mode Supports Auto-negotiation and Parallel Detection Supports the Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) Compliant with IEEE 802.3-2005 standards MII Pins tolerant to 3.6V IEEE 802.3-2005 compliant register functions Integrated DSP with Adaptive Equalizer Baseline Wander (BLW) Correction Vendor Specific register functions Low profile 64-pin TQFP RoHS compliant package (10 x 10 x 1.4mm) 4 LED status indicators Commercial Operating Temperature 0° C to 70° C Industrial Operating Temperature -40° C to 85° C version available (LAN8187i) Applications Set-Top Boxes Network Printers and Servers LAN on Motherboard 10/100 PCMCIA/CardBus Applications Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders Personal Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media Adaptors/Servers POS Terminals Gaming Consoles Security Systems Access Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Transceiver - LAN8187 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Transceiver
LAN8187
10/100 Base-T/TX Ethernet Transceiver LAN8187
The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing an integrated 3.3V to 1.8V linear regulator. An option is available to disable the linear regulator to optimize system designs that have a 1.8V power plane available. The LAN8187/LAN8187i consists of an encoder/decoder, scrambler/descramble r, wave-shaping transmitter, output driver, twisted-pair receiver with adaptive equalizer and baseline wander (BLW) correction, and clock and data recovery functions. The LAN8187/LAN8187i can be configured to support either the Media Independent Interface (MII) or the Reduced Media Independent Interface (RMII). The LAN8187/LAN8187i is compliant with IEEE 802.3-2005 standards (MII Pins tolerant to 3.6V) and supports both IEEE 802.3-2005 compliant and vendor-specific register functions. It contains a full-duplex 10-BASE-T/100BASE-TX transceiver and supports 10-Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100-Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A Additional Features Note: The LAN8187/LAN8187i are not recommended for new designs. The LAN8710A/LAN8720A/LA N8740A/LAN8742A are the suggested replacement devices for these products. Features Single-Chip Ethernet Physical Layer Transceiver (PHY) ESD Protection levels of ±8kV HBM without external protection devices ESD protection levels of IEC61000-4-2, ±8kV contact mode, and ±15kV for air discharge mode per independent test facility Comprehensive flexPWR® Technology Flexible Power Management Architecture LVCMOS Variable I/O voltage range: +1.6V to +3.6V Integrated 3.3V to 1.8V regulator for optional single supply operation Regulator can be disabled if 1.8V system supply is available Performs HP Auto-MDIX in accordance with IEEE 802.3ab specification Automatic Polarity Correction Latch-Up Performance Exceeds 150mA per EIA/JESD 78, Class II Energy Detect power-down mode Low Current consumption power-down mode Low operating current consumption: 39mA typical in 10BASE-T and 79mA typical in 100BASE-TX mode Supports Auto-negotiation and Parallel Detection Supports the Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) Compliant with IEEE 802.3-2005 standards MII Pins tolerant to 3.6V IEEE 802.3-2005 compliant register functions Integrated DSP with Adaptive Equalizer Baseline Wander (BLW) Correction Vendor Specific register functions Low profile 64-pin TQFP RoHS compliant package (10 x 10 x 1.4mm) 4 LED status indicators Commercial Operating Temperature 0° C to 70° C Industrial Operating Temperature -40° C to 85° C version available (LAN8187i) Applications Set-Top Boxes Network Printers and Servers LAN on Motherboard 10/100 PCMCIA/CardBus Applications Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders Personal Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media Adaptors/Servers POS Terminals Gaming Consoles Security Systems Access Control

The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing an integrated 3.3V to 1.8V linear regulator. An option is available to disable the linear regulator to optimize system designs that have a 1.8V power plane available.

The LAN8187/LAN8187i consists of an encoder/decoder, scrambler/descrambler, wave-shaping transmitter, output driver, twisted-pair receiver with adaptive equalizer and baseline wander (BLW) correction, and clock and data recovery functions. The LAN8187/LAN8187i can be configured to support either the Media Independent Interface (MII) or the Reduced Media Independent Interface (RMII).

The LAN8187/LAN8187i is compliant with IEEE 802.3-2005 standards (MII Pins tolerant to 3.6V) and supports both IEEE 802.3-2005 compliant and vendor-specific register functions. It contains a full-duplex 10-BASE-T/100BASE-TX transceiver and supports 10-Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100-Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device LAN8710A, LAN8720A, LAN8740A, LAN8742A

Additional Features

    Note: The LAN8187/LAN8187i are not recommended for new designs. The LAN8710A/LAN8720A/LAN8740A/LAN8742A are the suggested replacement devices for these products. Features
    • Single-Chip Ethernet Physical Layer Transceiver (PHY)
    • ESD Protection levels of ±8kV HBM without external protection devices
    • ESD protection levels of IEC61000-4-2, ±8kV contact mode, and ±15kV for air discharge mode per independent test facility
    • Comprehensive flexPWR® Technology
      • Flexible Power Management Architecture
    • LVCMOS Variable I/O voltage range: +1.6V to +3.6V
    • Integrated 3.3V to 1.8V regulator for optional single supply operation
      • Regulator can be disabled if 1.8V system supply is available
    • Performs HP Auto-MDIX in accordance with IEEE 802.3ab specification
    • Automatic Polarity Correction
    • Latch-Up Performance Exceeds 150mA per EIA/JESD 78, Class II
    • Energy Detect power-down mode
    • Low Current consumption power-down mode
    • Low operating current consumption:
      • 39mA typical in 10BASE-T and
      • 79mA typical in 100BASE-TX mode
    • Supports Auto-negotiation and Parallel Detection
    • Supports the Media Independent Interface (MII) and Reduced Media Independent Interface (RMII)
    • Compliant with IEEE 802.3-2005 standards
      • MII Pins tolerant to 3.6V
    • IEEE 802.3-2005 compliant register functions
    • Integrated DSP with Adaptive Equalizer
    • Baseline Wander (BLW) Correction
    • Vendor Specific register functions
    • Low profile 64-pin TQFP RoHS compliant package (10 x 10 x 1.4mm)
    • 4 LED status indicators
    • Commercial Operating Temperature 0° C to 70° C
    • Industrial Operating Temperature -40° C to 85° C version available (LAN8187i)
    Applications
    • Set-Top Boxes
    • Network Printers and Servers
    • LAN on Motherboard
    • 10/100 PCMCIA/CardBus Applications
    • Embedded Telecom Applications
    • Video Record/Playback Systems
    • Cable Modems/Routers
    • DSL Modems/Routers
    • Digital Video Recorders
    • Personal Video Recorders
    • IP and Video Phones
    • Wireless Access Points
    • Digital Televisions
    • Digital Media Adaptors/Servers
    • POS Terminals
    • Gaming Consoles
    • Security Systems
    • Access Control
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number LAN8187
Product Name 10/100 Base-T/TX Ethernet Transceiver
Package Type Surface Mount; ['LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details