Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041FTLI KSZ8041FTLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193802-KSZ8041FTLI Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Alternative Parts (Cross-Reference): DM9161APE; IP101ALF; DP83848CVV; uPD72850BGK-9EU; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSZ8041 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193802-KSZ8041FTLI Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Alternative Parts (Cross-Reference): DM9161APE; IP101ALF; DP83848CVV; uPD72850BGK-9EU; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSZ8041 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041FTLI - 1193802-KSZ8041FTLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041FTLI
1193802-KSZ8041FTLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041FTLI 1193802-KSZ8041FTLI
Manufacturer: Microchip Technology Win Source Part Number: 1193802-KSZ8041FTLI Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Alternative Parts (Cross-Reference): DM9161APE; IP101ALF; DP83848CVV; uPD72850BGK-9EU; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSZ8041 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Microchip Technology
Win Source Part Number: 1193802-KSZ8041FTLI
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8041
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-TQFP
Alternative Parts (Cross-Reference): DM9161APE; IP101ALF; DP83848CVV; uPD72850BGK-9EU;
Introduction Date: December 21, 2006
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8041
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8041FTLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8041FTLI
Drivers, Receivers, Transceivers KSZ8041FTLI
1/1 Transceiver Full MII, RMII 48-TQFP (7x7)

1/1 Transceiver Full MII, RMII 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1193802-KSZ8041FTLI KSZ8041FTLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041FTLI Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details