The IS1870SF-202-TRAY is a Bluetooth Low Energy System on Chip (SoC) from Quarktwin Technology Ltd., operating in the ISM band of 2.402 GHz to 2.480 GHz. It supports up to 39 channels and features a typical transmit power of 0 dBm with a receive sensitivity of -90 dBm in Bluetooth Low Energy mode. The device operates within a voltage range of 1.9V to 3.6V and is rated for a temperature range of -40°C to +85°C. This SoC is compliant with Bluetooth 5.0 and includes 256 Kbytes of embedded Flash memory. It supports multiple interfaces including UART, SPI, and I²C, and features an integrated crystal oscillator that operates with a 32 MHz external crystal. The IS1870SF-202-TRAY also provides 31 general-purpose I/O pins, a 12-bit ADC for battery and voltage detection, and a hardware AES-CMAC engine for secure applications. Its low power consumption and compact size make it suitable for various applications, including Internet of Things (IoT) devices, wearables, healthcare, and home automation.
BLUETOOTH BLE5 IC 6X6MM
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | IS1870SF-202-TRAY |
| Product Name | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz |
| Data Rate | 922 kbps |
| Sensitivity | -90 dBm |