Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Transceiver with Quiet-WIRE® KSZ8061

Description
The KSZ8061 is a family of single-chip 10Base-T/100Base-TX Ethernet physical layer transceivers for transmission and reception of data over unshielded twisted pair (UTP) cable. The KSZ8061 features Quiet-WIRE® internal filtering to reduce line emissions. It is ideal for applications, such as automotive or industrial networks, where stringent radiated emission limits need to be met. Quiet-WIRE can use low-cost unshielded cable, where previously only shielded cable solutions were possible. The KSZ8061 also features enhanced immunity to environmental EM noise. The KSZ8061MNx offers the Media Independent Interface (MII) for direct connection with MII-compliant Ethernet MAC processors and switches. The KSZ8061RNx features a Reduced Media Independent Interface (RMII) for direct connection with RMII-compliant Ethernet MAC processors and switches. The KSZ8061RNB generates a 50MHz RMII reference clock for use by the connected MAC device. In contrast, the KSZ8061RND receives the 50MHz RMII reference clock as an input. They are designed to exceed Automotive AEC-Q100 and EMC requirements, and feature an extended temperature range of -40°C to +105°C. The KSZ8061MNX is supplied in a 32-lead, 5mm x 5mm QFN or WQFN package. The KSZ8061MNG is in a 48-lead, 7mm x 7mm QFN package. The KSZ8061RNx are supplied in 32-pin, 5mm x 5mm QFN and WQFN packages. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Quiet-WIRE® programmable EMI filter MII/RMII interface with MDC/MDIO management interface for register configuration On-chip termination resistors for the differential pairs LinkMD®+ receive signal quality indicator Fast start-up and link Ultra-Deep Sleep standby mode: CPU or signal detect activated Loopback modes for diagnostics Programmable interrupt output
Datasheet
Description
The KSZ8061 is a family of single-chip 10Base-T/100Base-TX Ethernet physical layer transceivers for transmission and reception of data over unshielded twisted pair (UTP) cable. The KSZ8061 features Quiet-WIRE® internal filtering to reduce line emissions. It is ideal for applications, such as automotive or industrial networks, where stringent radiated emission limits need to be met. Quiet-WIRE can use low-cost unshielded cable, where previously only shielded cable solutions were possible. The KSZ8061 also features enhanced immunity to environmental EM noise. The KSZ8061MNx offers the Media Independent Interface (MII) for direct connection with MII-compliant Ethernet MAC processors and switches. The KSZ8061RNx features a Reduced Media Independent Interface (RMII) for direct connection with RMII-compliant Ethernet MAC processors and switches. The KSZ8061RNB generates a 50MHz RMII reference clock for use by the connected MAC device. In contrast, the KSZ8061RND receives the 50MHz RMII reference clock as an input. They are designed to exceed Automotive AEC-Q100 and EMC requirements, and feature an extended temperature range of -40°C to +105°C. The KSZ8061MNX is supplied in a 32-lead, 5mm x 5mm QFN or WQFN package. The KSZ8061MNG is in a 48-lead, 7mm x 7mm QFN package. The KSZ8061RNx are supplied in 32-pin, 5mm x 5mm QFN and WQFN packages. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Quiet-WIRE® programmable EMI filter MII/RMII interface with MDC/MDIO management interface for register configuration On-chip termination resistors for the differential pairs LinkMD®+ receive signal quality indicator Fast start-up and link Ultra-Deep Sleep standby mode: CPU or signal detect activated Loopback modes for diagnostics Programmable interrupt output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Transceiver with Quiet-WIRE® - KSZ8061 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Transceiver with Quiet-WIRE®
KSZ8061
10/100 Base-T/TX Ethernet Transceiver with Quiet-WIRE® KSZ8061
The KSZ8061 is a family of single-chip 10Base-T/100Base-TX Ethernet physical layer transceivers for transmission and reception of data over unshielded twisted pair (UTP) cable. The KSZ8061 features Quiet-WIRE® internal filtering to reduce line emissions. It is ideal for applications, such as automotive or industrial networks, where stringent radiated emission limits need to be met. Quiet-WIRE can use low-cost unshielded cable, where previously only shielded cable solutions were possible. The KSZ8061 also features enhanced immunity to environmental EM noise. The KSZ8061MNx offers the Media Independent Interface (MII) for direct connection with MII-compliant Ethernet MAC processors and switches. The KSZ8061RNx features a Reduced Media Independent Interface (RMII) for direct connection with RMII-compliant Ethernet MAC processors and switches. The KSZ8061RNB generates a 50MHz RMII reference clock for use by the connected MAC device. In contrast, the KSZ8061RND receives the 50MHz RMII reference clock as an input. They are designed to exceed Automotive AEC-Q100 and EMC requirements, and feature an extended temperature range of -40°C to +105°C. The KSZ8061MNX is supplied in a 32-lead, 5mm x 5mm QFN or WQFN package. The KSZ8061MNG is in a 48-lead, 7mm x 7mm QFN package. The KSZ8061RNx are supplied in 32-pin, 5mm x 5mm QFN and WQFN packages. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Quiet-WIRE® programmable EMI filter MII/RMII interface with MDC/MDIO management interface for register configuration On-chip termination resistors for the differential pairs LinkMD®+ receive signal quality indicator Fast start-up and link Ultra-Deep Sleep standby mode: CPU or signal detect activated Loopback modes for diagnostics Programmable interrupt output

The KSZ8061 is a family of single-chip 10Base-T/100Base-TX Ethernet physical layer transceivers for transmission and reception of data over unshielded twisted pair (UTP) cable. The KSZ8061 features Quiet-WIRE® internal filtering to reduce line emissions. It is ideal for applications, such as automotive or industrial networks, where stringent radiated emission limits need to be met. Quiet-WIRE can use low-cost unshielded cable, where previously only shielded cable solutions were possible. The KSZ8061 also features enhanced immunity to environmental EM noise.
The KSZ8061MNx offers the Media Independent Interface (MII) for direct connection with MII-compliant Ethernet MAC processors and switches. The KSZ8061RNx features a Reduced Media Independent Interface (RMII) for direct connection with RMII-compliant Ethernet MAC processors and switches. The KSZ8061RNB generates a 50MHz RMII reference clock for use by the connected MAC device. In contrast, the KSZ8061RND receives the 50MHz RMII reference clock as an input.
They are designed to exceed Automotive AEC-Q100 and EMC requirements, and feature an extended temperature range of -40°C to +105°C.
The KSZ8061MNX is supplied in a 32-lead, 5mm x 5mm QFN or WQFN package. The KSZ8061MNG is in a 48-lead, 7mm x 7mm QFN package. The KSZ8061RNx are supplied in 32-pin, 5mm x 5mm QFN and WQFN packages.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Quiet-WIRE® programmable EMI filter
    • MII/RMII interface with MDC/MDIO management interface for register configuration
    • On-chip termination resistors for the differential pairs
    • LinkMD®+ receive signal quality indicator
    • Fast start-up and link
    • Ultra-Deep Sleep standby mode: CPU or signal detect activated
    • Loopback modes for diagnostics
    • Programmable interrupt output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number KSZ8061
Product Name 10/100 Base-T/TX Ethernet Transceiver with Quiet-WIRE®
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details