Microchip Technology, Inc. Gigabit Ethernet Transceiver with Power Saving Features KSZ9131

Description
The KSZ9131 is a completely integrated triple-speed (10Base-T/100Base-TX /1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5, CAT-5e and CAT6 unshielded twisted pair (UTP) cable. The KSZ9131RNX provides Reduced Gigabit Media Independent Interface RGMII and the KSZ9131MNX offers the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for connection to GMII/MII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps. The KSZ9131 reduces board cost and simplifies board layout by using on-chip termination resistors for the four differential pairs and by integrating an LDO controller to drive a low-cost MOSFET to supply the 1.2V core. The KSZ9131 offers diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ9131 I/Os and the board. The LinkMD® TDR-based cable diagnostic identifies faulty copper cabling. Remote and local loopback functions verify analog and digital data paths. The standard KSZ9131RNX is available in the 48-pin, RoHS compliant QFN package, and the AEC-Q100 automotive qualified parts, KSZ9131RNXU and KSZ9131RNXV, are available in the 48-pin lead-RoHS compliant VQFN (wettable) package. The KSZ9131MNX is available in a 64-pin, RoHS Compliant QFN package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full) On-chip termination resistors for the differential pairs On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core Jumbo frame support up to 16KB 125MHz Reference Clock Output Energy-detect power-down mode for reduced power consumption when the cable is not attached Wake-on-LAN (WOL) support with robust custom-packet detection Programmable LED outputs for link, activity, and speed Baseline wander correction LinkMD® TDR-based cable diagnostic to identify faulty copper cabling Parametric NAND tree support to detect faults between chip I/Os and board Loopback modes for diagnostics Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation MDC/MDIO management interface for PHY register configuration Automatic detection and correction of pair swaps, pair skew, and pair polarity Interrupt pin option Power-down and power-saving modes Operating voltages: Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp) Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp) Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages
Datasheet
Description
The KSZ9131 is a completely integrated triple-speed (10Base-T/100Base-TX /1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5, CAT-5e and CAT6 unshielded twisted pair (UTP) cable. The KSZ9131RNX provides Reduced Gigabit Media Independent Interface RGMII and the KSZ9131MNX offers the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for connection to GMII/MII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps. The KSZ9131 reduces board cost and simplifies board layout by using on-chip termination resistors for the four differential pairs and by integrating an LDO controller to drive a low-cost MOSFET to supply the 1.2V core. The KSZ9131 offers diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ9131 I/Os and the board. The LinkMD® TDR-based cable diagnostic identifies faulty copper cabling. Remote and local loopback functions verify analog and digital data paths. The standard KSZ9131RNX is available in the 48-pin, RoHS compliant QFN package, and the AEC-Q100 automotive qualified parts, KSZ9131RNXU and KSZ9131RNXV, are available in the 48-pin lead-RoHS compliant VQFN (wettable) package. The KSZ9131MNX is available in a 64-pin, RoHS Compliant QFN package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full) On-chip termination resistors for the differential pairs On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core Jumbo frame support up to 16KB 125MHz Reference Clock Output Energy-detect power-down mode for reduced power consumption when the cable is not attached Wake-on-LAN (WOL) support with robust custom-packet detection Programmable LED outputs for link, activity, and speed Baseline wander correction LinkMD® TDR-based cable diagnostic to identify faulty copper cabling Parametric NAND tree support to detect faults between chip I/Os and board Loopback modes for diagnostics Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation MDC/MDIO management interface for PHY register configuration Automatic detection and correction of pair swaps, pair skew, and pair polarity Interrupt pin option Power-down and power-saving modes Operating voltages: Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp) Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp) Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Transceiver with Power Saving Features - KSZ9131 - Microchip Technology, Inc.
Chandler, AZ, United States
Gigabit Ethernet Transceiver with Power Saving Features
KSZ9131
Gigabit Ethernet Transceiver with Power Saving Features KSZ9131
The KSZ9131 is a completely integrated triple-speed (10Base-T/100Base-TX /1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5, CAT-5e and CAT6 unshielded twisted pair (UTP) cable. The KSZ9131RNX provides Reduced Gigabit Media Independent Interface RGMII and the KSZ9131MNX offers the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for connection to GMII/MII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps. The KSZ9131 reduces board cost and simplifies board layout by using on-chip termination resistors for the four differential pairs and by integrating an LDO controller to drive a low-cost MOSFET to supply the 1.2V core. The KSZ9131 offers diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ9131 I/Os and the board. The LinkMD® TDR-based cable diagnostic identifies faulty copper cabling. Remote and local loopback functions verify analog and digital data paths. The standard KSZ9131RNX is available in the 48-pin, RoHS compliant QFN package, and the AEC-Q100 automotive qualified parts, KSZ9131RNXU and KSZ9131RNXV, are available in the 48-pin lead-RoHS compliant VQFN (wettable) package. The KSZ9131MNX is available in a 64-pin, RoHS Compliant QFN package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full) On-chip termination resistors for the differential pairs On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core Jumbo frame support up to 16KB 125MHz Reference Clock Output Energy-detect power-down mode for reduced power consumption when the cable is not attached Wake-on-LAN (WOL) support with robust custom-packet detection Programmable LED outputs for link, activity, and speed Baseline wander correction LinkMD® TDR-based cable diagnostic to identify faulty copper cabling Parametric NAND tree support to detect faults between chip I/Os and board Loopback modes for diagnostics Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation MDC/MDIO management interface for PHY register configuration Automatic detection and correction of pair swaps, pair skew, and pair polarity Interrupt pin option Power-down and power-saving modes Operating voltages: Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp) Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp) Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages

The KSZ9131 is a completely integrated triple-speed (10Base-T/100Base-TX/1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5, CAT-5e and CAT6 unshielded twisted pair (UTP) cable.
The KSZ9131RNX provides Reduced Gigabit Media Independent Interface RGMII and the KSZ9131MNX offers the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for connection to GMII/MII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps.

The KSZ9131 reduces board cost and simplifies board layout by using on-chip termination resistors for the four differential pairs and by integrating an LDO controller to drive a low-cost MOSFET to supply the 1.2V core.

The KSZ9131 offers diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ9131 I/Os and the board. The LinkMD® TDR-based cable diagnostic identifies faulty copper cabling. Remote and local loopback functions verify analog and digital data paths.
The standard KSZ9131RNX is available in the 48-pin, RoHS compliant QFN package, and the AEC-Q100 automotive qualified parts, KSZ9131RNXU and KSZ9131RNXV, are available in the 48-pin lead-RoHS compliant VQFN (wettable) package. The KSZ9131MNX is available in a 64-pin, RoHS Compliant QFN package.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver
  • GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os
  • Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full)
  • On-chip termination resistors for the differential pairs
  • On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core
  • Jumbo frame support up to 16KB
  • 125MHz Reference Clock Output
  • Energy-detect power-down mode for reduced power consumption when the cable is not attached
  • Wake-on-LAN (WOL) support with robust custom-packet detection
  • Programmable LED outputs for link, activity, and speed
  • Baseline wander correction
  • LinkMD® TDR-based cable diagnostic to identify faulty copper cabling
  • Parametric NAND tree support to detect faults between chip I/Os and board
  • Loopback modes for diagnostics
  • Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation
  • MDC/MDIO management interface for PHY register configuration
  • Automatic detection and correction of pair swaps, pair skew, and pair polarity
  • Interrupt pin option
  • Power-down and power-saving modes
  • Operating voltages: Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator) VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V Transceiver (AVDDH): 3.3V or 2.5V (commercial temp)
  • Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator)
  • VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V
  • Transceiver (AVDDH): 3.3V or 2.5V (commercial temp)
  • Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number KSZ9131
Product Name Gigabit Ethernet Transceiver with Power Saving Features
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details