Microchip Technology, Inc. 10/100BASE-T/TX/FX Physical Layer Transceiver KSZ8001

Description
The KSZ8001 is a 10BASE-T/100BASE-TX/ 100BASE-FX Physical Layer Transceiver, operating the core at 1.8 volts to meet low voltage and low power requirements. The solution provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed-signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables. Featuring LinkMD cable diagnostics, which allows detection of common cabling plant problems such as open and short circuits, the KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver for 100BASE-TX/10BASET/1 00BASE-FX applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8081, KSZ8091 Additional Features Single chip 100BASE-TX/100BASE-F X/10BASE-T physical layer solution 1.8V CMOS design, power consumption 250 mW Robust (130m+) operation over standard cables Supports Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII) LinkMD feature to determine cable length and diagnose faulty cables up 200m with ±2m accuracy Configurable through MII serial management port or via external control pins Programmable LED outputs for link, activity, full/half duplex, collision, and speed On-chip built-in analog front end filtering for both 100BASE-TX and 10BASE-T Supports HP MDI/MDI-X auto crossover Supports power down mode and power saving mode MDC/MDIO to 12.5 MHz for rapid configuration Fully compliant to IEEE 802.3u standard Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode Supports back-to-back, 100BASE-FX to 100BASE-TX for media converter applications Single 3.3V power supply with built-in 1.8V regulator (‘L’ parts) Available in 48-Pin LQFP and 48-Pin SSOP packages
Datasheet
Description
The KSZ8001 is a 10BASE-T/100BASE-TX/ 100BASE-FX Physical Layer Transceiver, operating the core at 1.8 volts to meet low voltage and low power requirements. The solution provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed-signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables. Featuring LinkMD cable diagnostics, which allows detection of common cabling plant problems such as open and short circuits, the KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver for 100BASE-TX/10BASET/1 00BASE-FX applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8081, KSZ8091 Additional Features Single chip 100BASE-TX/100BASE-F X/10BASE-T physical layer solution 1.8V CMOS design, power consumption 250 mW Robust (130m+) operation over standard cables Supports Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII) LinkMD feature to determine cable length and diagnose faulty cables up 200m with ±2m accuracy Configurable through MII serial management port or via external control pins Programmable LED outputs for link, activity, full/half duplex, collision, and speed On-chip built-in analog front end filtering for both 100BASE-TX and 10BASE-T Supports HP MDI/MDI-X auto crossover Supports power down mode and power saving mode MDC/MDIO to 12.5 MHz for rapid configuration Fully compliant to IEEE 802.3u standard Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode Supports back-to-back, 100BASE-FX to 100BASE-TX for media converter applications Single 3.3V power supply with built-in 1.8V regulator (‘L’ parts) Available in 48-Pin LQFP and 48-Pin SSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100BASE-T/TX/FX Physical Layer Transceiver - KSZ8001 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100BASE-T/TX/FX Physical Layer Transceiver
KSZ8001
10/100BASE-T/TX/FX Physical Layer Transceiver KSZ8001
The KSZ8001 is a 10BASE-T/100BASE-TX/ 100BASE-FX Physical Layer Transceiver, operating the core at 1.8 volts to meet low voltage and low power requirements. The solution provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed-signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables. Featuring LinkMD cable diagnostics, which allows detection of common cabling plant problems such as open and short circuits, the KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver for 100BASE-TX/10BASET/1 00BASE-FX applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8081, KSZ8091 Additional Features Single chip 100BASE-TX/100BASE-F X/10BASE-T physical layer solution 1.8V CMOS design, power consumption 250 mW Robust (130m+) operation over standard cables Supports Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII) LinkMD feature to determine cable length and diagnose faulty cables up 200m with ±2m accuracy Configurable through MII serial management port or via external control pins Programmable LED outputs for link, activity, full/half duplex, collision, and speed On-chip built-in analog front end filtering for both 100BASE-TX and 10BASE-T Supports HP MDI/MDI-X auto crossover Supports power down mode and power saving mode MDC/MDIO to 12.5 MHz for rapid configuration Fully compliant to IEEE 802.3u standard Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode Supports back-to-back, 100BASE-FX to 100BASE-TX for media converter applications Single 3.3V power supply with built-in 1.8V regulator (‘L’ parts) Available in 48-Pin LQFP and 48-Pin SSOP packages

The KSZ8001 is a 10BASE-T/100BASE-TX/100BASE-FX Physical Layer Transceiver, operating the core at 1.8 volts to meet low voltage and low power requirements.
The solution provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed-signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables.
Featuring LinkMD cable diagnostics, which allows detection of common cabling plant problems such as open and short circuits, the KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver for 100BASE-TX/10BASET/100BASE-FX applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device KSZ8081, KSZ8091

Additional Features

    • Single chip 100BASE-TX/100BASE-FX/10BASE-T physical layer solution
    • 1.8V CMOS design, power consumption 250 mW
    • Robust (130m+) operation over standard cables
    • Supports Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII)
    • LinkMD feature to determine cable length and diagnose faulty cables up 200m with ±2m accuracy
    • Configurable through MII serial management port or via external control pins
    • Programmable LED outputs for link, activity, full/half duplex, collision, and speed
    • On-chip built-in analog front end filtering for both 100BASE-TX and 10BASE-T
    • Supports HP MDI/MDI-X auto crossover
    • Supports power down mode and power saving mode
    • MDC/MDIO to 12.5 MHz for rapid configuration
    • Fully compliant to IEEE 802.3u standard
    • Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode
    • Supports back-to-back, 100BASE-FX to 100BASE-TX for media converter applications
    • Single 3.3V power supply with built-in 1.8V regulator (‘L’ parts)
    • Available in 48-Pin LQFP and 48-Pin SSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number KSZ8001
Product Name 10/100BASE-T/TX/FX Physical Layer Transceiver
Package Type Surface Mount; ['SSOP', 'LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details