Microchip Technology, Inc. RF Transceiver Modules and Modems BM78SPP05NC2-0001AA

Description
Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Description
Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The BM78SPP05NC2-0001AA is a Bluetooth Dual Mode Module that supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (LE) protocols, certified to various international radio regulations including FCC and ISED. It operates within the frequency spectrum of 2.402 GHz to 2.480 GHz, with a receive sensitivity of -90 dBm for BR/EDR and -92 dBm for LE, and a typical output power of +1.5 dBm, classifying it as a Class 2 device. This module features a transparent UART mode for seamless serial data transmission, making it compatible with microcontrollers and microprocessors that utilize UART interfaces. It includes an integral chip antenna and supports firmware upgrades in the field over UART. The operating voltage range is from 3.3V to 4.2V, and it can function in temperatures from -20°C to +70°C. The BM78SPP05NC2-0001AA is suitable for a variety of applications, including Internet of Things (IoT) devices, secure payment systems, home security, health and fitness monitoring, industrial data logging, and LED lighting control. Its compact design and castellated surface mount pads facilitate easy integration into portable battery-operated devices.

Datasheet Summary
Powered by GS/AI

The BM78SPP05NC2-0001AA is a Bluetooth Dual Mode Module that supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (LE) protocols, certified to various international radio regulations including FCC and ISED. It operates within the frequency spectrum of 2.402 GHz to 2.480 GHz, with a receive sensitivity of -90 dBm for BR/EDR and -92 dBm for LE, and a typical output power of +1.5 dBm, classifying it as a Class 2 device. This module features a transparent UART mode for seamless serial data transmission, making it compatible with microcontrollers and microprocessors that utilize UART interfaces. It includes an integral chip antenna and supports firmware upgrades in the field over UART. The operating voltage range is from 3.3V to 4.2V, and it can function in temperatures from -20°C to +70°C. The BM78SPP05NC2-0001AA is suitable for a variety of applications, including Internet of Things (IoT) devices, secure payment systems, home security, health and fitness monitoring, industrial data logging, and LED lighting control. Its compact design and castellated surface mount pads facilitate easy integration into portable battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BM78SPP05NC2-0001AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM78SPP05NC2-0001AA
RF Transceiver Modules and Modems BM78SPP05NC2-0001AA
Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM78SPP05NC2-0001AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM78SPP05NC2-0001AA
RF and Wireless - RF Transceiver Modules and Modems BM78SPP05NC2-0001AA
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number BM78SPP05NC2-0001AA BM78SPP05NC2-0001AA
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Surface Mount; 30-SMD Module
Features RoHS
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz
Data Rate 115 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details