Microchip Technology, Inc. Electronic Surplus - LAN8710A-EZC LAN8710A-EZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195017-LAN8710A-EZC Packaging: Bulk Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; LAN8710A-EZK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Wireless, Commercial Family Part Number: LAN8710A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195017-LAN8710A-EZC Packaging: Bulk Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; LAN8710A-EZK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Wireless, Commercial Family Part Number: LAN8710A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LAN8710A-EZC - 1195017-LAN8710A-EZC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LAN8710A-EZC
1195017-LAN8710A-EZC
Electronic Surplus - LAN8710A-EZC 1195017-LAN8710A-EZC
Manufacturer: Microchip Technology Win Source Part Number: 1195017-LAN8710A-EZC Packaging: Bulk Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; LAN8710A-EZK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Wireless, Commercial Family Part Number: LAN8710A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1195017-LAN8710A-EZC
Packaging: Bulk
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 32-QFN-EP (5x5)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; LAN8710A-EZK;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Wireless, Commercial
Family Part Number: LAN8710A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710A-EZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710A-EZC
Drivers, Receivers, Transceivers LAN8710A-EZC
4/4 Transceiver Full MII, RMII 32-QFN-EP (5x5)

4/4 Transceiver Full MII, RMII 32-QFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1195017-LAN8710A-EZC LAN8710A-EZC
Product Name Electronic Surplus - LAN8710A-EZC Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details