The MCP2022A-330E/SL is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications Version 1.3 and 2.1. It supports baud rates up to 20 kBaud and operates within a supply voltage range of 6.0V to 18.0V, with a maximum continuous input voltage of 30V. The device features a built-in voltage regulator providing a regulated output of 3.3V at 70 mA, with a tolerance of ±3% over an extended temperature range of -40°C to +125°C. This transceiver includes robust protection features such as load dump protection up to 43V, ESD protection of ±15 kV for LBUS and VBB pins, and transient protection suitable for automotive environments. It also offers low-power modes, with typical current consumption of 90 µA in transmitter off mode and 4.5 µA in power-down mode. The MCP2022A-330E/SL is available in a 14-lead SOIC package, making it suitable for space-constrained applications.
1/1 Transceiver Half LINbus 14-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MCP2022A-330E/SL |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |