Microchip Technology, Inc. 10/100 Base-T/TX/FX Ethernet Transceiver KSZ8721

Description
Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data. It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT. The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8081, KSZ8091 Additional Features Single chip 100BaseTX/100BaseFX/ 10BaseT physical layer solution 2.5V CMOS design, power consumption <200mW (excluding output driver current) Fully compliant to IEEE 802.3u standard Supports Media Independent Interface (MII) and Reduced MII (RMII) Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection Supports power down mode and power saving mode Configurable through MII serial management ports or via external control pins Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT LED outputs for link, activity, full/half duplex, collision, and speed Supports back to back, FX to TX for media converter applications Supports MDI/MDI-X auto crossover 2.5V/3.3V tolerance on I/O Commercial temperature range: 0°C to +70°C Industrial temperature range: –40°C to +85°C Available in 48-pin LQFP, SSOP and TQFP packages
Datasheet
Description
Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data. It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT. The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8081, KSZ8091 Additional Features Single chip 100BaseTX/100BaseFX/ 10BaseT physical layer solution 2.5V CMOS design, power consumption <200mW (excluding output driver current) Fully compliant to IEEE 802.3u standard Supports Media Independent Interface (MII) and Reduced MII (RMII) Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection Supports power down mode and power saving mode Configurable through MII serial management ports or via external control pins Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT LED outputs for link, activity, full/half duplex, collision, and speed Supports back to back, FX to TX for media converter applications Supports MDI/MDI-X auto crossover 2.5V/3.3V tolerance on I/O Commercial temperature range: 0°C to +70°C Industrial temperature range: –40°C to +85°C Available in 48-pin LQFP, SSOP and TQFP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX/FX Ethernet Transceiver - KSZ8721 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX/FX Ethernet Transceiver
KSZ8721
10/100 Base-T/TX/FX Ethernet Transceiver KSZ8721
Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data. It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT. The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8081, KSZ8091 Additional Features Single chip 100BaseTX/100BaseFX/ 10BaseT physical layer solution 2.5V CMOS design, power consumption <200mW (excluding output driver current) Fully compliant to IEEE 802.3u standard Supports Media Independent Interface (MII) and Reduced MII (RMII) Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection Supports power down mode and power saving mode Configurable through MII serial management ports or via external control pins Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT LED outputs for link, activity, full/half duplex, collision, and speed Supports back to back, FX to TX for media converter applications Supports MDI/MDI-X auto crossover 2.5V/3.3V tolerance on I/O Commercial temperature range: 0°C to +70°C Industrial temperature range: –40°C to +85°C Available in 48-pin LQFP, SSOP and TQFP packages

Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data.
It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT.
The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device KSZ8081, KSZ8091

Additional Features

    • Single chip 100BaseTX/100BaseFX/10BaseT physical layer solution
    • 2.5V CMOS design, power consumption <200mW (excluding output driver current)
    • Fully compliant to IEEE 802.3u standard
    • Supports Media Independent Interface (MII) and Reduced MII (RMII)
    • Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection
    • Supports power down mode and power saving mode
    • Configurable through MII serial management ports or via external control pins
    • Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode
    • On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT
    • LED outputs for link, activity, full/half duplex, collision, and speed
    • Supports back to back, FX to TX for media converter applications
    • Supports MDI/MDI-X auto crossover
    • 2.5V/3.3V tolerance on I/O
    • Commercial temperature range: 0°C to +70°C
    • Industrial temperature range: –40°C to +85°C
    • Available in 48-pin LQFP, SSOP and TQFP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number KSZ8721
Product Name 10/100 Base-T/TX/FX Ethernet Transceiver
Package Type Surface Mount; ['SSOP', 'LQFP', 'TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details