Microchip Technology, Inc. 100Base-T1 Ethernet Transceiver LAN8770

Description
The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The LAN8770 is available in a Grade 1 Automotive (-40°C to +125°C) temperature range and is optimized for AEC-Q100 automotive use cases such as Automated Driver-Assistance Systems (ADAS), infotainment, telematics, smart antennas, and in-vehicle backbones. In addition, the family is Microchip Functional Safety Ready; specifically designed to simplify customers end-product ISO26262 safety certification with the support of specialized hardware safety features, Failure Modes, Effects, and Diagnostic Analysis (FMEDA) and safety manual. Microchip’s LAN8770 EtherGREEN™ energy efficient technology provides low-power 100BASE-T1 PHY operation along with support for OPEN Alliance TC10 with an ultra low-power sleep and wake-up mode. FlexPWR® variable I/O and core power supply voltages provide flexible design options and power saving opportunities. Advanced PHY diagnostics provide the user with troubleshooting capabilities such as the Signal Quality Indicator (SQI), LinkMD® cable defect detection), over-temperature, under-voltage protection, comprehensive status interrupt support, and various loopback and test modes. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. FOR ADDITIONAL PRODUCT INFORMATION (NDA REQUIRED) PLEASE CLICK HERE Additional Features Supports MII/RMII/RGMII interface with SMI management for rapid register access OPEN Alliance TC10 support FlexPWR® technology power management Extended cable reach Small footprint 32-pin VQFN (5 x 5 mm) and 36-pin VQFN (6 x 6 mm) with wettable flanks Grade 1 Automotive (-40°C to +125°C) qualified Fully integrated transmission line filtering MII/RMII/RGMII drive strength adjust 125MHz RGMII clock slew rate adjust Ultra low-power sleep mode (typical 12uA) Microchip Functional Safety Ready
Description
The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The LAN8770 is available in a Grade 1 Automotive (-40°C to +125°C) temperature range and is optimized for AEC-Q100 automotive use cases such as Automated Driver-Assistance Systems (ADAS), infotainment, telematics, smart antennas, and in-vehicle backbones. In addition, the family is Microchip Functional Safety Ready; specifically designed to simplify customers end-product ISO26262 safety certification with the support of specialized hardware safety features, Failure Modes, Effects, and Diagnostic Analysis (FMEDA) and safety manual. Microchip’s LAN8770 EtherGREEN™ energy efficient technology provides low-power 100BASE-T1 PHY operation along with support for OPEN Alliance TC10 with an ultra low-power sleep and wake-up mode. FlexPWR® variable I/O and core power supply voltages provide flexible design options and power saving opportunities. Advanced PHY diagnostics provide the user with troubleshooting capabilities such as the Signal Quality Indicator (SQI), LinkMD® cable defect detection), over-temperature, under-voltage protection, comprehensive status interrupt support, and various loopback and test modes. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. FOR ADDITIONAL PRODUCT INFORMATION (NDA REQUIRED) PLEASE CLICK HERE Additional Features Supports MII/RMII/RGMII interface with SMI management for rapid register access OPEN Alliance TC10 support FlexPWR® technology power management Extended cable reach Small footprint 32-pin VQFN (5 x 5 mm) and 36-pin VQFN (6 x 6 mm) with wettable flanks Grade 1 Automotive (-40°C to +125°C) qualified Fully integrated transmission line filtering MII/RMII/RGMII drive strength adjust 125MHz RGMII clock slew rate adjust Ultra low-power sleep mode (typical 12uA) Microchip Functional Safety Ready

Suppliers

Company
Product
Description
Supplier Links
100Base-T1 Ethernet Transceiver - LAN8770 - Microchip Technology, Inc.
Chandler, AZ, United States
100Base-T1 Ethernet Transceiver
LAN8770
100Base-T1 Ethernet Transceiver LAN8770
The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The LAN8770 is available in a Grade 1 Automotive (-40°C to +125°C) temperature range and is optimized for AEC-Q100 automotive use cases such as Automated Driver-Assistance Systems (ADAS), infotainment, telematics, smart antennas, and in-vehicle backbones. In addition, the family is Microchip Functional Safety Ready; specifically designed to simplify customers end-product ISO26262 safety certification with the support of specialized hardware safety features, Failure Modes, Effects, and Diagnostic Analysis (FMEDA) and safety manual. Microchip’s LAN8770 EtherGREEN™ energy efficient technology provides low-power 100BASE-T1 PHY operation along with support for OPEN Alliance TC10 with an ultra low-power sleep and wake-up mode. FlexPWR® variable I/O and core power supply voltages provide flexible design options and power saving opportunities. Advanced PHY diagnostics provide the user with troubleshooting capabilities such as the Signal Quality Indicator (SQI), LinkMD® cable defect detection), over-temperature, under-voltage protection, comprehensive status interrupt support, and various loopback and test modes. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. FOR ADDITIONAL PRODUCT INFORMATION (NDA REQUIRED) PLEASE CLICK HERE Additional Features Supports MII/RMII/RGMII interface with SMI management for rapid register access OPEN Alliance TC10 support FlexPWR® technology power management Extended cable reach Small footprint 32-pin VQFN (5 x 5 mm) and 36-pin VQFN (6 x 6 mm) with wettable flanks Grade 1 Automotive (-40°C to +125°C) qualified Fully integrated transmission line filtering MII/RMII/RGMII drive strength adjust 125MHz RGMII clock slew rate adjust Ultra low-power sleep mode (typical 12uA) Microchip Functional Safety Ready

The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable.

The LAN8770 is available in a Grade 1 Automotive (-40°C to +125°C) temperature range and is optimized for AEC-Q100 automotive use cases such as Automated Driver-Assistance Systems (ADAS), infotainment, telematics, smart antennas, and in-vehicle backbones. In addition, the family is Microchip Functional Safety Ready; specifically designed to simplify customers end-product ISO26262 safety certification with the support of specialized hardware safety features, Failure Modes, Effects, and Diagnostic Analysis (FMEDA) and safety manual.

Microchip’s LAN8770 EtherGREEN™ energy efficient technology provides low-power 100BASE-T1 PHY operation along with support for OPEN Alliance TC10 with an ultra low-power sleep and wake-up mode. FlexPWR® variable I/O and core power supply voltages provide flexible design options and power saving opportunities. Advanced PHY diagnostics provide the user with troubleshooting capabilities such as the Signal Quality Indicator (SQI), LinkMD® cable defect detection), over-temperature, under-voltage protection, comprehensive status interrupt support, and various loopback and test modes.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

FOR ADDITIONAL PRODUCT INFORMATION (NDA REQUIRED) PLEASE CLICK HERE Additional Features

  • Supports MII/RMII/RGMII interface with SMI management for rapid register access
  • OPEN Alliance TC10 support
  • FlexPWR® technology power management
  • Extended cable reach
  • Small footprint 32-pin VQFN (5 x 5 mm) and 36-pin VQFN (6 x 6 mm) with wettable flanks
  • Grade 1 Automotive (-40°C to +125°C) qualified
  • Fully integrated transmission line filtering
  • MII/RMII/RGMII drive strength adjust
  • 125MHz RGMII clock slew rate adjust
  • Ultra low-power sleep mode (typical 12uA)
  • Microchip Functional Safety Ready
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number LAN8770
Product Name 100Base-T1 Ethernet Transceiver
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details