Microchip Technology, Inc. Drivers, Receivers, Transceivers KSZ9031RNXVA

Description
4/4 Transceiver Full Ethernet 48-VQFN (7x7)
Description
4/4 Transceiver Full Ethernet 48-VQFN (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ9031RNXVA is a single-chip Gigabit Ethernet transceiver designed for IEEE 802.3 applications, supporting data rates of 10/100/1000 Mbps. It features RGMII timing with on-chip delay adjustments, making it suitable for various applications that require precise timing control. The device operates with I/O voltage tolerances of 3.3V, 2.5V, or 1.8V and includes auto-negotiation capabilities to select the highest link speed and duplex mode automatically. This transceiver incorporates on-chip termination resistors and an LDO controller for efficient power management, requiring only one external FET to generate a 1.2V core supply. It supports jumbo frames up to 16 KB and includes energy detect power-down modes to minimize power consumption when not in use. Additional features include Wake-On-LAN support, programmable LED outputs for link status, and advanced diagnostics such as LinkMD TDR-based cable diagnostics and loopback modes. The KSZ9031RNXVA is AEC-Q100 qualified for automotive applications and comes in a compact 48-pin QFN package, making it suitable for a wide range of applications including network printers, NAS devices, routers, and automotive in-vehicle networking.

Datasheet Summary
Powered by GS/AI

The KSZ9031RNXVA is a single-chip Gigabit Ethernet transceiver designed for IEEE 802.3 applications, supporting data rates of 10/100/1000 Mbps. It features RGMII timing with on-chip delay adjustments, making it suitable for various applications that require precise timing control. The device operates with I/O voltage tolerances of 3.3V, 2.5V, or 1.8V and includes auto-negotiation capabilities to select the highest link speed and duplex mode automatically. This transceiver incorporates on-chip termination resistors and an LDO controller for efficient power management, requiring only one external FET to generate a 1.2V core supply. It supports jumbo frames up to 16 KB and includes energy detect power-down modes to minimize power consumption when not in use. Additional features include Wake-On-LAN support, programmable LED outputs for link status, and advanced diagnostics such as LinkMD TDR-based cable diagnostics and loopback modes. The KSZ9031RNXVA is AEC-Q100 qualified for automotive applications and comes in a compact 48-pin QFN package, making it suitable for a wide range of applications including network printers, NAS devices, routers, and automotive in-vehicle networking.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - KSZ9031RNXVA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031RNXVA
Drivers, Receivers, Transceivers KSZ9031RNXVA
4/4 Transceiver Full Ethernet 48-VQFN (7x7)

4/4 Transceiver Full Ethernet 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number KSZ9031RNXVA
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details