Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLU-TR KSZ8051RNLU-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876460-KSZ8051RNLU-T R Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RMII 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ8051 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4079-1, 576-4079-2, KSZ8051RNLU TR, KSZ8051RNLUTR, 576-4079-6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876460-KSZ8051RNLU-T R Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RMII 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ8051 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4079-1, 576-4079-2, KSZ8051RNLU TR, KSZ8051RNLUTR, 576-4079-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLU-TR - 876460-KSZ8051RNLU-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLU-TR
876460-KSZ8051RNLU-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLU-TR 876460-KSZ8051RNLU-TR
Manufacturer: Microchip Technology Win Source Part Number: 876460-KSZ8051RNLU-T R Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RMII 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ8051 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4079-1, 576-4079-2, KSZ8051RNLU TR, KSZ8051RNLUTR, 576-4079-6

Manufacturer: Microchip Technology
Win Source Part Number: 876460-KSZ8051RNLU-TR
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RMII 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSZ8051
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4079-1, 576-4079-2, KSZ8051RNLU TR, KSZ8051RNLUTR, 576-4079-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8051RNLU-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8051RNLU-TR
Drivers, Receivers, Transceivers KSZ8051RNLU-TR
1/1 Transceiver Full RMII 32-QFN (5x5)

1/1 Transceiver Full RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876460-KSZ8051RNLU-TR KSZ8051RNLU-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLU-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details