The LAN8742A-CZ-TR is a single-chip Ethernet physical layer transceiver designed for 10/100 Mbps applications, compliant with IEEE 802.3/802.3u standards. It features a compact 24-pin VQFN package measuring 4 x 4 mm and is RoHS-compliant. The transceiver supports RMII interface with reduced pin count, making it suitable for various embedded applications, including set-top boxes, networked printers, and gaming consoles. Key functionalities include HP Auto-MDIX support, cable diagnostics, and Wake on LAN (WoL) capabilities. The device offers a flexible power management architecture with a variable I/O voltage range of +1.8 V to +3.3 V and an integrated 1.2 V regulator. It operates within a commercial temperature range of 0°C to +70°C, with an industrial variant available for -40°C to +85°C. The LAN8742A-CZ-TR is designed for low power consumption and includes features such as automatic polarity detection and correction, link status change wake-up detection, and loop-back modes for testing.
1/1 Transceiver Ethernet 24-SQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | LAN8742A-CZ-TR |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |