Microchip Technology, Inc. Gigabit Ethernet Transceiver LAN8810

Description
The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/ 1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8810/LAN8810i can be configured to communicate with an Ethernet MAC via the standard MII (IEEE 802.3u)/GMII(IEEE 802.3z) interfaces. It contains a full-duplex transceiver for 1000Mbps operation on four pairs of category 5 or better balanced twisted pair cable. Per IEEE 802.3-2005 standards, all digital interface pins are tolerant to 3.6V. The LAN8810/LAN8810i is configurable via hardware and software, supporting both IEEE 802.3-2005 compliant and vendor-specific register functions via SMI. The LAN8810/LAN8810i implements Auto-Negotiation to automatically determine the best possible speed and duplex mode of operation. HP Auto-MDIX support allows the use of direct connect or cross-over cables. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Single-Chip Ethernet Physical Layer Transceiver (PHY) Compliant with IEEE 802.3ab (1000BASE-T), IEEE 802.3u (Fast Ethernet), and ISO 802-3/IEEE 802.3 (10BASE-T) HP Auto-MDIX support in accordance with IEEE 802.3ab specification at 10/100/1000 Mbps operation Small footprint 72-pin QFN RoHS compliant package with GMII (10 x 10 x 0.9mm height) Flexible configurations for LED status indicators Implements Reduced Power Operating Modes Key Benefits High-Performance 10/100/1000 Ethernet Transceiver Compliant with IEEE 802.3ab (1000BASE-T) Compliant with IEEE 802.3/802.3u (Fast Ethernet) Compliant with ISO 802-3/IEEE 802.3 (10BASE-T) 10BASE-T, 100BASE-TX and 1000BASE-T support Loop-back modes Auto-negotiation (NEXT page support) Automatic polarity detection and correction Link status change wake-up detection Vendor specific register functions Supports GMII interface Controlled impedance outputs Four status LED outputs and configurable LED modes with support for tricolor operation Compliant with IEEE 802.3-2005 standards GMII pins tolerant to 3.6V Integrated DSP implements adaptive equalizer, echo cancellers, and crosstalk cancellers Efficient digital baseline wander correction Power and I/Os Configurable LED outputs Various low power modes Variable voltage I/O supply (2.5V/3.3V) Miscellaneous Features IEEE 1149.1 (JTAG) boundary scan Multiple clock options - 25MHz crystal or 125MHz clock Packaging 72-pin QFN (10x10 mm) RoHS compliant package with GMII Environmental Commercial temperature range (0°C to +70°C) Industrial temperature range (-40°C to +85°C) Target Applications Set-Top Boxes Networked Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media Adaptors/Servers Gaming Consoles POE Applications
Datasheet
Description
The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/ 1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8810/LAN8810i can be configured to communicate with an Ethernet MAC via the standard MII (IEEE 802.3u)/GMII(IEEE 802.3z) interfaces. It contains a full-duplex transceiver for 1000Mbps operation on four pairs of category 5 or better balanced twisted pair cable. Per IEEE 802.3-2005 standards, all digital interface pins are tolerant to 3.6V. The LAN8810/LAN8810i is configurable via hardware and software, supporting both IEEE 802.3-2005 compliant and vendor-specific register functions via SMI. The LAN8810/LAN8810i implements Auto-Negotiation to automatically determine the best possible speed and duplex mode of operation. HP Auto-MDIX support allows the use of direct connect or cross-over cables. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Single-Chip Ethernet Physical Layer Transceiver (PHY) Compliant with IEEE 802.3ab (1000BASE-T), IEEE 802.3u (Fast Ethernet), and ISO 802-3/IEEE 802.3 (10BASE-T) HP Auto-MDIX support in accordance with IEEE 802.3ab specification at 10/100/1000 Mbps operation Small footprint 72-pin QFN RoHS compliant package with GMII (10 x 10 x 0.9mm height) Flexible configurations for LED status indicators Implements Reduced Power Operating Modes Key Benefits High-Performance 10/100/1000 Ethernet Transceiver Compliant with IEEE 802.3ab (1000BASE-T) Compliant with IEEE 802.3/802.3u (Fast Ethernet) Compliant with ISO 802-3/IEEE 802.3 (10BASE-T) 10BASE-T, 100BASE-TX and 1000BASE-T support Loop-back modes Auto-negotiation (NEXT page support) Automatic polarity detection and correction Link status change wake-up detection Vendor specific register functions Supports GMII interface Controlled impedance outputs Four status LED outputs and configurable LED modes with support for tricolor operation Compliant with IEEE 802.3-2005 standards GMII pins tolerant to 3.6V Integrated DSP implements adaptive equalizer, echo cancellers, and crosstalk cancellers Efficient digital baseline wander correction Power and I/Os Configurable LED outputs Various low power modes Variable voltage I/O supply (2.5V/3.3V) Miscellaneous Features IEEE 1149.1 (JTAG) boundary scan Multiple clock options - 25MHz crystal or 125MHz clock Packaging 72-pin QFN (10x10 mm) RoHS compliant package with GMII Environmental Commercial temperature range (0°C to +70°C) Industrial temperature range (-40°C to +85°C) Target Applications Set-Top Boxes Networked Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media Adaptors/Servers Gaming Consoles POE Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Transceiver - LAN8810 - Microchip Technology, Inc.
Chandler, AZ, United States
Gigabit Ethernet Transceiver
LAN8810
Gigabit Ethernet Transceiver LAN8810
The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/ 1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8810/LAN8810i can be configured to communicate with an Ethernet MAC via the standard MII (IEEE 802.3u)/GMII(IEEE 802.3z) interfaces. It contains a full-duplex transceiver for 1000Mbps operation on four pairs of category 5 or better balanced twisted pair cable. Per IEEE 802.3-2005 standards, all digital interface pins are tolerant to 3.6V. The LAN8810/LAN8810i is configurable via hardware and software, supporting both IEEE 802.3-2005 compliant and vendor-specific register functions via SMI. The LAN8810/LAN8810i implements Auto-Negotiation to automatically determine the best possible speed and duplex mode of operation. HP Auto-MDIX support allows the use of direct connect or cross-over cables. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Single-Chip Ethernet Physical Layer Transceiver (PHY) Compliant with IEEE 802.3ab (1000BASE-T), IEEE 802.3u (Fast Ethernet), and ISO 802-3/IEEE 802.3 (10BASE-T) HP Auto-MDIX support in accordance with IEEE 802.3ab specification at 10/100/1000 Mbps operation Small footprint 72-pin QFN RoHS compliant package with GMII (10 x 10 x 0.9mm height) Flexible configurations for LED status indicators Implements Reduced Power Operating Modes Key Benefits High-Performance 10/100/1000 Ethernet Transceiver Compliant with IEEE 802.3ab (1000BASE-T) Compliant with IEEE 802.3/802.3u (Fast Ethernet) Compliant with ISO 802-3/IEEE 802.3 (10BASE-T) 10BASE-T, 100BASE-TX and 1000BASE-T support Loop-back modes Auto-negotiation (NEXT page support) Automatic polarity detection and correction Link status change wake-up detection Vendor specific register functions Supports GMII interface Controlled impedance outputs Four status LED outputs and configurable LED modes with support for tricolor operation Compliant with IEEE 802.3-2005 standards GMII pins tolerant to 3.6V Integrated DSP implements adaptive equalizer, echo cancellers, and crosstalk cancellers Efficient digital baseline wander correction Power and I/Os Configurable LED outputs Various low power modes Variable voltage I/O supply (2.5V/3.3V) Miscellaneous Features IEEE 1149.1 (JTAG) boundary scan Multiple clock options - 25MHz crystal or 125MHz clock Packaging 72-pin QFN (10x10 mm) RoHS compliant package with GMII Environmental Commercial temperature range (0°C to +70°C) Industrial temperature range (-40°C to +85°C) Target Applications Set-Top Boxes Networked Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media Adaptors/Servers Gaming Consoles POE Applications

The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards.

The LAN8810/LAN8810i can be configured to communicate with an Ethernet MAC via the standard MII (IEEE 802.3u)/GMII(IEEE 802.3z) interfaces. It contains a full-duplex transceiver for 1000Mbps operation on four pairs of category 5 or better balanced twisted pair cable. Per IEEE 802.3-2005 standards, all digital interface pins are tolerant to 3.6V.

The LAN8810/LAN8810i is configurable via hardware and software, supporting both IEEE 802.3-2005 compliant and vendor-specific register functions via SMI. The LAN8810/LAN8810i implements Auto-Negotiation to automatically determine the best possible speed and duplex mode of operation. HP Auto-MDIX support allows the use of direct connect or cross-over cables.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • Single-Chip Ethernet Physical Layer Transceiver (PHY)
    • Compliant with IEEE 802.3ab (1000BASE-T), IEEE 802.3u (Fast Ethernet), and ISO 802-3/IEEE 802.3 (10BASE-T)
    • HP Auto-MDIX support in accordance with IEEE 802.3ab specification at 10/100/1000 Mbps operation
    • Small footprint 72-pin QFN RoHS compliant package with GMII (10 x 10 x 0.9mm height)
    • Flexible configurations for LED status indicators
    • Implements Reduced Power Operating Modes
    Key Benefits
    • High-Performance 10/100/1000 Ethernet Transceiver
      • Compliant with IEEE 802.3ab (1000BASE-T)
      • Compliant with IEEE 802.3/802.3u (Fast Ethernet)
      • Compliant with ISO 802-3/IEEE 802.3 (10BASE-T)
      • 10BASE-T, 100BASE-TX and 1000BASE-T support
      • Loop-back modes
      • Auto-negotiation (NEXT page support)
      • Automatic polarity detection and correction
      • Link status change wake-up detection
      • Vendor specific register functions
      • Supports GMII interface
        • Controlled impedance outputs
      • Four status LED outputs and configurable LED modes with support for tricolor operation
      • Compliant with IEEE 802.3-2005 standards
        • GMII pins tolerant to 3.6V
      • Integrated DSP implements adaptive equalizer, echo cancellers, and crosstalk cancellers
      • Efficient digital baseline wander correction
    • Power and I/Os
      • Configurable LED outputs
      • Various low power modes
      • Variable voltage I/O supply (2.5V/3.3V)
    • Miscellaneous Features
      • IEEE 1149.1 (JTAG) boundary scan
      • Multiple clock options - 25MHz crystal or 125MHz clock
    • Packaging
      • 72-pin QFN (10x10 mm) RoHS compliant package with GMII
    • Environmental
      • Commercial temperature range (0°C to +70°C)
      • Industrial temperature range (-40°C to +85°C)
    Target Applications
    • Set-Top Boxes
    • Networked Printers and Servers
    • Test Instrumentation
    • LAN on Motherboard
    • Embedded Telecom Applications
    • Video Record/Playback Systems
    • Cable Modems/Routers
    • DSL Modems/Routers
    • Digital Video Recorders
    • IP and Video Phones
    • Wireless Access Points
    • Digital Televisions
    • Digital Media Adaptors/Servers
    • Gaming Consoles
    • POE Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number LAN8810
Product Name Gigabit Ethernet Transceiver
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details