Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MNXIA-TR KSZ8081MNXIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 759636-KSZ8081MNXIA- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: KSZ8081 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 759636-KSZ8081MNXIA- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: KSZ8081 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MNXIA-TR - 759636-KSZ8081MNXIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MNXIA-TR
759636-KSZ8081MNXIA-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MNXIA-TR 759636-KSZ8081MNXIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 759636-KSZ8081MNXIA- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: KSZ8081 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 759636-KSZ8081MNXIA-TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: KSZ8081
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8081MNXIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8081MNXIA-TR
Drivers, Receivers, Transceivers KSZ8081MNXIA-TR
1/1 Transceiver Full MII 32-QFN (5x5)

1/1 Transceiver Full MII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 759636-KSZ8081MNXIA-TR KSZ8081MNXIA-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MNXIA-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details