Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK-TR LAN8710A-EZK-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 119941-LAN8710A-EZK- TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119941-LAN8710A-EZK- TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK-TR - 119941-LAN8710A-EZK-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK-TR
119941-LAN8710A-EZK-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK-TR 119941-LAN8710A-EZK-TR
Manufacturer: Microchip Technology Win Source Part Number: 119941-LAN8710A-EZK- TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119941-LAN8710A-EZK-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710A-EZK-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710A-EZK-TR
Drivers, Receivers, Transceivers LAN8710A-EZK-TR
4/4 Transceiver Full MII, RMII 32-QFN (5x5)

4/4 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 119941-LAN8710A-EZK-TR LAN8710A-EZK-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DT - 883740-MC74LCX245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details