Microchip Technology, Inc. LIN Transceiver MCP2003B

Description
Stand-alone LIN Transceiver -- MCP2003B supports a wide range of packages; 8-pin 2x3 DFN, 3x3 DFN and SOIC This device provides a bidirectional, half-duplex communication, physical interface to automotive and industrial LIN systems to meet the LIN Bus Specification Revision 2.2, SAE J2602, and ISO 17987. The device is both short-circuit and overtemperature protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements. Please see our MikroElektronika click board! http://www.mikroe.co m/click/mcp2003b Additional Features The MCP2003B is Compliant with Local Interconnect Network (LIN) Bus Specifications 1.3, 2.0, 2.1, 2.2, SAE J2602, and ISO17987 Supports Baud Rates up to 20 Kbaud with LIN-Compatible Output Driver 60V Load Dump Protected Very High Electromagnetic Immunity (EMI) Meets Stringent Original Equipment Manufacturers (OEM) Requirements Direct Capacitor Coupling Robustness without Transient Voltage Suppressor (TVS): ±35V on LBUS (SAE J2962-1) ±85V on LBUS (SAE J2962-1) High Electrostatic Discharge (ESD) Immunity without TVS: >25kV on LBUS (SAE J2962-1) >15kV on VBB (IEC 61000-4-2) >6 kV on LBUS (IEC 61000-4-2) Very High Immunity to RF Disturbances Meets Stringent OEM Requirements Wide Supply Voltage: 5.5V – 30.0V Continuous Extended (E) Temperature Range: -40°C to +125°C High (H) Temperature Range: -40°C to +150°C Interfaces to PIC® MCU EUSART and Standard USARTs LIN Bus Pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High current drive: >40 mA Automatic Thermal Shutdown Low-Power Mode (~ 5 μA)
Datasheet
Description
Stand-alone LIN Transceiver -- MCP2003B supports a wide range of packages; 8-pin 2x3 DFN, 3x3 DFN and SOIC This device provides a bidirectional, half-duplex communication, physical interface to automotive and industrial LIN systems to meet the LIN Bus Specification Revision 2.2, SAE J2602, and ISO 17987. The device is both short-circuit and overtemperature protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements. Please see our MikroElektronika click board! http://www.mikroe.co m/click/mcp2003b Additional Features The MCP2003B is Compliant with Local Interconnect Network (LIN) Bus Specifications 1.3, 2.0, 2.1, 2.2, SAE J2602, and ISO17987 Supports Baud Rates up to 20 Kbaud with LIN-Compatible Output Driver 60V Load Dump Protected Very High Electromagnetic Immunity (EMI) Meets Stringent Original Equipment Manufacturers (OEM) Requirements Direct Capacitor Coupling Robustness without Transient Voltage Suppressor (TVS): ±35V on LBUS (SAE J2962-1) ±85V on LBUS (SAE J2962-1) High Electrostatic Discharge (ESD) Immunity without TVS: >25kV on LBUS (SAE J2962-1) >15kV on VBB (IEC 61000-4-2) >6 kV on LBUS (IEC 61000-4-2) Very High Immunity to RF Disturbances Meets Stringent OEM Requirements Wide Supply Voltage: 5.5V – 30.0V Continuous Extended (E) Temperature Range: -40°C to +125°C High (H) Temperature Range: -40°C to +150°C Interfaces to PIC® MCU EUSART and Standard USARTs LIN Bus Pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High current drive: >40 mA Automatic Thermal Shutdown Low-Power Mode (~ 5 μA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN Transceiver - MCP2003B - Microchip Technology, Inc.
Chandler, AZ, United States
LIN Transceiver
MCP2003B
LIN Transceiver MCP2003B
Stand-alone LIN Transceiver -- MCP2003B supports a wide range of packages; 8-pin 2x3 DFN, 3x3 DFN and SOIC This device provides a bidirectional, half-duplex communication, physical interface to automotive and industrial LIN systems to meet the LIN Bus Specification Revision 2.2, SAE J2602, and ISO 17987. The device is both short-circuit and overtemperature protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements. Please see our MikroElektronika click board! http://www.mikroe.co m/click/mcp2003b Additional Features The MCP2003B is Compliant with Local Interconnect Network (LIN) Bus Specifications 1.3, 2.0, 2.1, 2.2, SAE J2602, and ISO17987 Supports Baud Rates up to 20 Kbaud with LIN-Compatible Output Driver 60V Load Dump Protected Very High Electromagnetic Immunity (EMI) Meets Stringent Original Equipment Manufacturers (OEM) Requirements Direct Capacitor Coupling Robustness without Transient Voltage Suppressor (TVS): ±35V on LBUS (SAE J2962-1) ±85V on LBUS (SAE J2962-1) High Electrostatic Discharge (ESD) Immunity without TVS: >25kV on LBUS (SAE J2962-1) >15kV on VBB (IEC 61000-4-2) >6 kV on LBUS (IEC 61000-4-2) Very High Immunity to RF Disturbances Meets Stringent OEM Requirements Wide Supply Voltage: 5.5V – 30.0V Continuous Extended (E) Temperature Range: -40°C to +125°C High (H) Temperature Range: -40°C to +150°C Interfaces to PIC® MCU EUSART and Standard USARTs LIN Bus Pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High current drive: >40 mA Automatic Thermal Shutdown Low-Power Mode (~ 5 μA)

Stand-alone LIN Transceiver -- MCP2003B supports a wide range of packages; 8-pin 2x3 DFN, 3x3 DFN and SOIC
This device provides a bidirectional, half-duplex communication, physical interface to automotive and industrial LIN systems to meet the LIN Bus Specification Revision 2.2, SAE J2602, and ISO 17987. The device is both short-circuit and overtemperature protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements.

Please see our MikroElektronika click board! http://www.mikroe.com/click/mcp2003b

Additional Features

    • The MCP2003B is Compliant with Local Interconnect Network (LIN) Bus Specifications 1.3, 2.0, 2.1, 2.2, SAE J2602, and ISO17987
    • Supports Baud Rates up to 20 Kbaud with LIN-Compatible Output Driver
    • 60V Load Dump Protected
    • Very High Electromagnetic Immunity (EMI) Meets Stringent Original Equipment Manufacturers (OEM) Requirements
    • Direct Capacitor Coupling Robustness without Transient Voltage Suppressor (TVS):
      • ±35V on LBUS (SAE J2962-1)
      • ±85V on LBUS (SAE J2962-1)
    • High Electrostatic Discharge (ESD) Immunity without TVS:
      • >25kV on LBUS (SAE J2962-1)
      • >15kV on VBB (IEC 61000-4-2)
      • >6 kV on LBUS (IEC 61000-4-2)
    • Very High Immunity to RF Disturbances Meets Stringent OEM Requirements
    • Wide Supply Voltage: 5.5V – 30.0V Continuous
    • Extended (E) Temperature Range: -40°C to +125°C
    • High (H) Temperature Range: -40°C to +150°C
    • Interfaces to PIC® MCU EUSART and Standard USARTs
    • LIN Bus Pin:
      • Internal pull-up resistor and diode
      • Protected against battery shorts
      • Protected against loss of ground
      • High current drive: >40 mA
    • Automatic Thermal Shutdown
    • Low-Power Mode (~ 5 μA)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP2003B
Product Name LIN Transceiver
Package Type Surface Mount; ['DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details