Microchip Technology, Inc. LIN Transceiver MCP2003

Description
Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatib le driver with WAKE pin MCP2004-LIN-compatib le driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex communication physical interface to automotive, and industrial LIN systems to meet the LIN bus specification Revision 2.1 and SAE J2602. The device is short circuit and overtemp protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements. For product comparison, please consider: MCP2003B Additional Features The MCP2003 and MCP2004 are compliant with LIN Bus Specifications 1.3, 2.0, and 2.1 and are Compliant to SAE J2602 Support Baud Rates up to 20 Kbaud with LIN-compatible output driver 43V load dump protected Very low EMI meets stringent OEM requirements Very high ESD immunity >20kV on VBB (IEC 61000-4-2) >14kV on LBUS (IEC 61000-4-2) Very high immunity to RF Disturbances meets stringent OEM requirements Wide supply voltage, 6.0V - 18.0V continuous Extended Temperature Range: -40 to +125°C Interface to PIC® EUSART and standard USARTs Local Interconnect Network (LIN) bus pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High-current drive Automatic thermal shutdown Low-power mode: Receiver monitoring bus and Transmitter off, (~ 5 µA) Also see:LIN Software Libraries
Datasheet
Description
Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatib le driver with WAKE pin MCP2004-LIN-compatib le driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex communication physical interface to automotive, and industrial LIN systems to meet the LIN bus specification Revision 2.1 and SAE J2602. The device is short circuit and overtemp protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements. For product comparison, please consider: MCP2003B Additional Features The MCP2003 and MCP2004 are compliant with LIN Bus Specifications 1.3, 2.0, and 2.1 and are Compliant to SAE J2602 Support Baud Rates up to 20 Kbaud with LIN-compatible output driver 43V load dump protected Very low EMI meets stringent OEM requirements Very high ESD immunity >20kV on VBB (IEC 61000-4-2) >14kV on LBUS (IEC 61000-4-2) Very high immunity to RF Disturbances meets stringent OEM requirements Wide supply voltage, 6.0V - 18.0V continuous Extended Temperature Range: -40 to +125°C Interface to PIC® EUSART and standard USARTs Local Interconnect Network (LIN) bus pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High-current drive Automatic thermal shutdown Low-power mode: Receiver monitoring bus and Transmitter off, (~ 5 µA) Also see:LIN Software Libraries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN Transceiver - MCP2003 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN Transceiver
MCP2003
LIN Transceiver MCP2003
Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatib le driver with WAKE pin MCP2004-LIN-compatib le driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex communication physical interface to automotive, and industrial LIN systems to meet the LIN bus specification Revision 2.1 and SAE J2602. The device is short circuit and overtemp protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements. For product comparison, please consider: MCP2003B Additional Features The MCP2003 and MCP2004 are compliant with LIN Bus Specifications 1.3, 2.0, and 2.1 and are Compliant to SAE J2602 Support Baud Rates up to 20 Kbaud with LIN-compatible output driver 43V load dump protected Very low EMI meets stringent OEM requirements Very high ESD immunity >20kV on VBB (IEC 61000-4-2) >14kV on LBUS (IEC 61000-4-2) Very high immunity to RF Disturbances meets stringent OEM requirements Wide supply voltage, 6.0V - 18.0V continuous Extended Temperature Range: -40 to +125°C Interface to PIC® EUSART and standard USARTs Local Interconnect Network (LIN) bus pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High-current drive Automatic thermal shutdown Low-power mode: Receiver monitoring bus and Transmitter off, (~ 5 µA) Also see:LIN Software Libraries

Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatible driver with WAKE pin MCP2004-LIN-compatible driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex communication physical interface to automotive, and industrial LIN systems to meet the LIN bus specification Revision 2.1 and SAE J2602. The device is short circuit and overtemp protected by internal circuitry. The device has been specifically designed to operate in the automotive operating environment and will survive all specified transient conditions while meeting all of the stringent quiescent current requirements.

For product comparison, please consider: MCP2003B

Additional Features

    • The MCP2003 and MCP2004 are compliant with LIN Bus Specifications 1.3, 2.0, and 2.1 and are Compliant to SAE J2602
    • Support Baud Rates up to 20 Kbaud with LIN-compatible output driver
    • 43V load dump protected
    • Very low EMI meets stringent OEM requirements
    • Very high ESD immunity
      • >20kV on VBB (IEC 61000-4-2)
      • >14kV on LBUS (IEC 61000-4-2)
    • Very high immunity to RF Disturbances meets stringent OEM requirements
    • Wide supply voltage, 6.0V - 18.0V continuous
    • Extended Temperature Range: -40 to +125°C
    • Interface to PIC® EUSART and standard USARTs
    • Local Interconnect Network (LIN) bus pin:
      • Internal pull-up resistor and diode
      • Protected against battery shorts
      • Protected against loss of ground
      • High-current drive
    • Automatic thermal shutdown
    • Low-power mode:
      • Receiver monitoring bus and Transmitter off, (~ 5 µA)
    Also see:LIN Software Libraries
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP2003
Product Name LIN Transceiver
Package Type Surface Mount; ['DFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details