Microchip Technology, Inc. High-speed CAN FD Transceiver MCP2542WFD

Description
The MCP2542WFD/4WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V- applications please consider the ATA6563 Please see our MikroElektronika click board! http://www.mikroe.co m/click/mcp2542 Additional Features Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements Optimized for CAN FD at 2, 5 and 8 Mbps Operation
Datasheet
Description
The MCP2542WFD/4WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V- applications please consider the ATA6563 Please see our MikroElektronika click board! http://www.mikroe.co m/click/mcp2542 Additional Features Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements Optimized for CAN FD at 2, 5 and 8 Mbps Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN FD Transceiver - MCP2542WFD - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN FD Transceiver
MCP2542WFD
High-speed CAN FD Transceiver MCP2542WFD
The MCP2542WFD/4WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V- applications please consider the ATA6563 Please see our MikroElektronika click board! http://www.mikroe.co m/click/mcp2542 Additional Features Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements Optimized for CAN FD at 2, 5 and 8 Mbps Operation

The MCP2542WFD/4WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current,
electromagnetic compatibility (EMC) and electrostatic discharge (ESD).

For 12V- applications please consider the ATA6563

Please see our MikroElektronika click board! http://www.mikroe.com/click/mcp2542

Additional Features

    • Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements
    • Optimized for CAN FD at 2, 5 and 8 Mbps Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP2542WFD
Product Name High-speed CAN FD Transceiver
Package Type Surface Mount; ['DFN', 'TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details