The KSZ9031 is a completely integrated triple-speed (10Base-T/100Base-TX
/1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ9031MNX offers the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for connection to GMII/MII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps. The KSZ9031RNX provides the reduced gigabit media independent interface (RGMII). The KSZ9031 reduces board cost and simplifies board layout by using on-chip termination resistors for the four differential pairs and by integrating an LDO controller to drive a low-cost MOSFET to supply the 1.2V core. The KSZ9031 offers diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ9031 I/Os and the board. The LinkMD® TDR-based cable diagnostic identifies faulty copper cabling. Remote and local loopback functions verify analog and digital data paths. The standard KSZ9031RNX is available in the 48-pin, lead-free QFN package, and the AEC-Q100 automotive qualified parts, KSZ9031RNXUB-VAO and KSZ9031RNXVB-VAO, are available in the 48-pin lead-free WQFN package. The KSZ9031MNX is available in a 64-pin, lead-free QFN package. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Additional Features
Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver
KSZ9031Mxx feature GMII/MII standard interface with 3.3V/2.5V/1.8V tolerant I/Os
KSZ9031Rxx feature RGMII timing supports on-chip delay according to RGMII Version 2.0, with programming options for external delay and making adjustments and corrections to TX and RX timing paths
GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os
Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full)
On-chip termination resistors for the differential pairs
On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core
Jumbo frame support up to 16KB
125MHz Reference Clock Output
Energy-detect power-down mode for reduced power consumption when the cable is not attached
Wake-on-LAN (WOL) support with robust custom-packet detection
AEC-Q100 qualified for automotive applications (KSZ9031RNXUB-VAO, KSZ9031RNXVB-VAO)
Programmable LED outputs for link, activity, and speed
Baseline wander correction
LinkMD® TDR-based cable diagnostic to identify faulty copper cabling
Parametric NAND tree support to detect faults between chip I/Os and board
Loopback modes for diagnostics
Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation
Automatic detection and correction of pair swaps, pair skew, and pair polarity
MDC/MDIO management interface for PHY register configuration
Interrupt pin option
Power-down and power-saving modes
Operating voltages:
Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator)
VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V
Transceiver (AVDDH): 3.3V or 2.5V (commercial temp)
Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages
The KSZ9031 is a completely integrated triple-speed (10Base-T/100Base-TX/1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5 unshielded twisted pair (UTP) cable.
The KSZ9031MNX offers the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for connection to GMII/MII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps. The KSZ9031RNX provides the reduced gigabit media independent interface (RGMII).
The KSZ9031 reduces board cost and simplifies board layout by using on-chip termination resistors for the four differential pairs and by integrating an LDO controller to drive a low-cost MOSFET to supply the 1.2V core. The KSZ9031 offers diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ9031 I/Os and the board. The LinkMD® TDR-based cable diagnostic identifies faulty copper cabling. Remote and local loopback functions verify analog and digital data paths.
The standard KSZ9031RNX is available in the 48-pin, lead-free QFN package, and the AEC-Q100 automotive qualified parts, KSZ9031RNXUB-VAO and KSZ9031RNXVB-VAO, are available in the 48-pin lead-free WQFN package. The KSZ9031MNX is available in a 64-pin, lead-free QFN package.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Additional Features
- Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver
- KSZ9031Mxx feature GMII/MII standard interface with 3.3V/2.5V/1.8V tolerant I/Os
- KSZ9031Rxx feature RGMII timing supports on-chip delay according to RGMII Version 2.0, with programming options for external delay and making adjustments and corrections to TX and RX timing paths
- GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os
- Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full)
- On-chip termination resistors for the differential pairs
- On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core
- Jumbo frame support up to 16KB
- 125MHz Reference Clock Output
- Energy-detect power-down mode for reduced power consumption when the cable is not attached
- Wake-on-LAN (WOL) support with robust custom-packet detection
- AEC-Q100 qualified for automotive applications (KSZ9031RNXUB-VAO, KSZ9031RNXVB-VAO)
- Programmable LED outputs for link, activity, and speed
- Baseline wander correction
- LinkMD® TDR-based cable diagnostic to identify faulty copper cabling
- Parametric NAND tree support to detect faults between chip I/Os and board
- Loopback modes for diagnostics
- Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation
- Automatic detection and correction of pair swaps, pair skew, and pair polarity
- MDC/MDIO management interface for PHY register configuration
- Interrupt pin option
- Power-down and power-saving modes
- Operating voltages:
- Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator)
- VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V
- Transceiver (AVDDH): 3.3V or 2.5V (commercial temp)
- Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages