Microchip Technology, Inc. Electronic Surplus - KSZ8091MNXCA KSZ8091MNXCA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193814-KSZ8091MNXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: KSZ8091 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193814-KSZ8091MNXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: KSZ8091 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KSZ8091MNXCA - 1193814-KSZ8091MNXCA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KSZ8091MNXCA
1193814-KSZ8091MNXCA
Electronic Surplus - KSZ8091MNXCA 1193814-KSZ8091MNXCA
Manufacturer: Microchip Technology Win Source Part Number: 1193814-KSZ8091MNXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: KSZ8091 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193814-KSZ8091MNXCA
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8091
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
IC TRANSCEIVER FULL 1/1 32QFN - 536-KSZ8091MNXCA - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 1/1 32QFN
536-KSZ8091MNXCA
IC TRANSCEIVER FULL 1/1 32QFN 536-KSZ8091MNXCA
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8091MNXCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8091MNXCA
Drivers, Receivers, Transceivers KSZ8091MNXCA
1/1 Transceiver Full MII, RMII 32-QFN (5x5)

1/1 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1193814-KSZ8091MNXCA 536-KSZ8091MNXCA KSZ8091MNXCA
Product Name Electronic Surplus - KSZ8091MNXCA IC TRANSCEIVER FULL 1/1 32QFN Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 3.3 volts 3.3 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details