Safety switch AZ16-12ZVRK - 101154221 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 1 normally open and 2 normally closed contacts. The AZ16-12ZVRK - 101154221 provides a screw terminal chamber, and the connection is secured by a gland (sold separately) that is connected to the M16 entry. The AZ16-12ZVRK - 101154221 is sure to satisfy most applications with a 4 A current rating, and 24 V DC/230 V AC voltage rating.
| Automation24, Inc. | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Name | Safety switch Schmersal AZ16-12ZVRK - 101154221 |
| NC Contacts | 2 |
| Current Rating | 4 amps |
| AC Voltage Rating | 230 volts |