SYGEF Standard check valve type 562 with fusion sockets metric, made of PVDF and spring-loaded with a stainless steel (1.4310) spring, designed for horizontal or vertical installation and 100% leak-tight in closed state regardless of orientation. It has a flow-optimized return cone, double guidance, and is vibration-free at high flow velocities. The model 562 011 has a DN10 size, rated for 16 bar, a kv-value of 190 l/min at Δp=1 bar, and a Z-length of 50 mm with an end connector size of 3/8 inch. The valve has an installation length of 93 mm and weighs 0.160 kg.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175562011 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |