The Ventilating and bleed valve Type 591 ABS with solvent cement sockets Inch BS, model 169591104, is designed for easy installation and removal with a compact installation length. It features a protection cap made of PP-GF and a floater made of PP-H. The valve has a nominal diameter of 25 mm (1 inch), a pressure rating of 10 bar, and an installation length of 155 mm. The body is compatible with BS pipe sizing.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169591104 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |