The SYGEF Standard check valve type 561 is a springless, PVDF-bodied check valve with NPT threaded sockets, designed for vertical installation and vibration-free operation at high flow velocities. This model, identified by the code 175561117, corresponds to the 63 mm nominal diameter variant with a flow rate of 1670 l/min at Δp=1 bar, a pressure rating of 10 bar, and an overall length of 183 mm. The valve has a compact installation length matching type 546, and its weight is 1.770 kg. It is not compatible with type 360 in terms of Z-length, end connectors, or union nuts.
Without spring With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175561117 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |