Diaphragm valve DIASTAR TenPlus ABS with fail-safe to close function and solvent cement socket unions, designed for high flow applications with double the flow rate of its predecessor. The part features a compact design with a short overall length, a single housing nut replacing four screws, and a rotating air connection for flexible installation. Valid for all variants in the series, maximum working pressure is 10 bar on both sides, with a kv-value of 1728 l/min at Δp=1 bar. The valve is rated for EPDM seals and weighs 5.740 kg. Physical dimensions include a body diameter of 180 mm, overall height of 251 mm, and a lift of 23 mm. The model uses an M8 thread for mounting and is constructed for use with PTFE diaphragms.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169684517 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 7.09 inch (180.00 mm) |