Diaphragm valve DIASTAR Ten ABS, double acting with solvent cement spigots metric, DN 50, 2 inch, rated for 10 bar pressure on one side, with a kv-value of 1728 l/min, EPDM diaphragm, PTFE seat, and an overall length of 224 mm. The valve uses a single housing nut and has a rotating air connection at 90° intervals. Weight is 3.156 kg. Dimensions conform to EN 558.
DA (Double acting) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169655017 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 5.91 inch (150.00 mm) |