The SYGEF Standard Wafer check valve type 369 with Hastelloy C spring is a PVDF-bodied check valve designed for vertical or horizontal mounting in piping systems. It is rated for a maximum pressure of 10 bar for sizes up to DN150 and 6 bar for DN200 and larger. The valve has a nominal diameter of DN250, a body length of 330 mm, and a weight of 4.520 kg. It requires a stabilizing zone of at least five times the nominal diameter upstream and downstream, and direct installation on pump flanges or following bends is prohibited. The valve seals with a special flange gasket and uses centering by body diameter. Its opening pressure is 20 mbar, and it maintains tightness up to a horizontal water column of 2 m.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175369112 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |