Diaphragm valve DIASTAR Six ABS with fail-safe to close function, solvent cement unions in metric size, and a nominal bore diameter of 25 mm with a kv-value of 271 l/min at Δp=1 bar. The valve features a rotating air connection at 90° intervals, a single housing nut replacing four screws, short overall length, and includes EPDM diaphragm. It has a weight of 0.986 kg and an overall length of 152 mm. The valve is designed for easy installation and removal.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169614013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |