Ventilating and bleed valve Type 591 ABS with solvent cement sockets conforming to Inch BS, designed for easy installation and removal with a compact installation length. The valve has a nominal size of DN40 (1 1/4 inch), a pressure rating of 10 bar, and is equipped with an EPDM seal. The protection cap is made of POM, and the floater is made of PP-H. The overall length is 177 mm, and the height is 29 mm.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169591105 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |