The 169595101 is a ventilating valve of type 595 ABS with solvent cement sockets conforming to Inch BS standards, designed for easy installation and removal with a compact installation length. It has a nominal diameter of 16 mm (10 mm bore), a pressure rating of 10 bar, and is fitted with an EPDM seal. The valve features a spring HALAR coated, a protection cap made of PP-GF, and an overall length of 126 mm. Installation is specified for 3/8 inch piping.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169595101 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |