Diaphragm valve DIASTAR Ten ABS, FO (fail safe to open), with solvent cement spigots metric, model 169645014, has a 25 mm bore size, 10 bar working pressure, and a kv-value of 481 l/min at Δp=1 bar. It uses EPDM sealing material, has a PTFE diaphragm, and complies with EN 558 overall length standard. The valve features a single housing nut, rotating air connection at 90° intervals, and a 1:1 flow rate boost over its predecessor. Weight is 0.978 kg, with M6 mounting and a 13 mm lift. Dimensions are H=143 mm, L=154 mm, and D=96 mm.
FO (Fail safe to open) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169645014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |