Diaphragm valve DIASTAR Six ABS with fail-safe to close function, featuring solvent cement union sockets in metric size, for 50 mm nominal bore, with a kv-value of 1181 l/min at 1 bar pressure drop, rated for 6 bar, and constructed with EPDM diaphragm. The valve has a short overall length, a single housing nut, and a rotating air connection at 90° intervals. Weighs 3.460 kg.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169614017 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 4.72 inch (120.00 mm) |