The DIASTAR Ten ABS diaphragm valve is a fail-safe-to-open (FO) valve with solvent cement socket unions, designed for easy installation and removal with a rotating air connection at 90° intervals and a compact design. The model has a PTFE diaphragm and operates at a maximum working pressure of 10 bar. The specific variant with code 169644513 corresponds to a DN20, 3/4 inch size, with a kv-value of 271 l/min and a weight of 0.885 kg, featuring dimensions D=96 mm, H=132 mm, and L=152 mm, with M6 threads and a lift of 10 mm.
FO (Fail safe to open) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169644513 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |