Ventilating valve type 595 ABS with solvent cement sockets, designed for easy installation and removal, features a compact installation length and a spring HALAR coated for corrosion resistance. The model with d=50 mm, DN=40 mm, PN=10 bar, and EPDM seal (code 169) has an installation length of 195 mm and a total length of 31 mm, compatible with a 1½ inch connection. The protection cap is made of PP-GF.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169595006 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |