Diaphragm valve DIASTAR TenPlus ABS with fail-safe-to-close (FC) function and solvent cement socket unions complying with BS standards, designed for high-flow applications with double the flow rate of its predecessor. The valve features a single housing nut instead of four screws, a rotating air connection at 90-degree intervals, and a compact overall length. It operates with a working pressure of 10 bar on both sides and is fitted with an EPDM diaphragm. The valve has a kv-value of 271 l/min at Δp=1 bar and weighs 1.065 kg. Physical dimensions include D=25 mm, D1_G=3/4 inch, H=132 mm, L=152 mm, and lift=10 mm. The part number 169684513 corresponds to the 20 mm (3/4 inch) size variant in the series.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169684513 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |