The 595 ABS ventilating valve with solvent cement sockets, model 595 002, is designed for DN20 (20 mm) piping and operates at a maximum pressure of 10 bar. It features an EPDM seat coded 169 and has an installation length of 127 mm. The protection cap is made of PP-GF, and the spring is HALAR coated. The valve is compatible with metric solvent cement connections and allows for easy installation and removal.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169595002 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |