Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 175562012

Description
With fusion sockets metric
Request a Quote
Description
With fusion sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Standard check valve type 562 with fusion sockets metric, made of PVDF, designed for horizontal or vertical installation, with a 15 mm nominal diameter, rated for 16 bar pressure, and a kv-value of 180 l/min at Δp=1 bar; features a spring-loaded stainless steel (1.4310) mechanism, compact installation length matching type 546, and weighs 0.160 kg; end connectors and union nuts are not compatible with type 360.

Datasheet Summary
Powered by GS/AI

SYGEF Standard check valve type 562 with fusion sockets metric, made of PVDF, designed for horizontal or vertical installation, with a 15 mm nominal diameter, rated for 16 bar pressure, and a kv-value of 180 l/min at Δp=1 bar; features a spring-loaded stainless steel (1.4310) mechanism, compact installation length matching type 546, and weighs 0.160 kg; end connectors and union nuts are not compatible with type 360.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 175562012 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
175562012
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 175562012
With fusion sockets metric

With fusion sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 175562012
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305357 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303119 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.92 inch (125.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369084 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details