SYGEF Standard check valve type 561, silicone-free and without spring, features socket fusion spigots for metric piping and is designed for vertical installation with a flow-optimized return cone and double guidance. It seals at a minimum water column of 2 m and maintains vibration-free operation at high flow velocities. The model with part code 236 has an inner diameter of 40 mm, a nominal pressure rating of 16 bar, and a kv-value of 1080 l/min at Δp=1 bar. It weighs 1.030 kg and has a length of 190 mm. The valve is constructed from PVDF and has an installation length matching ball valve type 546. It is not compatible with type 360 in terms of Z-length, end connectors, or union nuts.
Without spring With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175561236 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |