The Diaphragm valve DIASTAR TenPlus ABS, model 169684012, is a fail-safe-to-close valve with solvent cement socket unions in metric sizing, designed for low-pressure fluid control. It features a double flow rate compared to its predecessor, a single housing nut for simplified assembly, and a rotating air connection at 90-degree intervals. The valve has a nominal diameter of 15 mm (1/2 inch), a working pressure of 10 bar on both sides, and a kv-value of 125 l/min at Δp=1 bar. It is fitted with EPDM seals and weighs 0.949 kg. The overall length is 128 mm, with a lift of 7 mm. The valve body is constructed of ABS, and the diaphragm material is PTFE.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169684012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |